The VT1100SBX from Maxim Integrated is a cutting-edge device designed for precision in voltage monitoring and battery control applications. This compact and highly integrated solution is ideal for systems that require reliable and consistent performance in managing power supply and battery functions.
Key Features
- High Accuracy: The VT1100SBX delivers exceptional accuracy in voltage monitoring, ensuring your system operates within its intended voltage thresholds.
- Low Power Consumption: Designed for efficiency, it draws minimal power, making it suitable for battery-powered devices where power conservation is critical.
- Versatile Voltage Range: This device supports a wide range of voltage inputs, providing flexibility for various power supply configurations.
- Robust Protection: It includes features to protect against overvoltage, undervoltage, and other anomalous conditions, safeguarding your system's integrity.
Applications
The VT1100SBX is versatile and can be used in multiple applications including:
- Portable Electronic Devices
- Energy Management Systems
- Industrial Control Units
- Smart Battery Packs
- Backup Power Supplies
Technical Specifications
Parameter
Value
Input Voltage Range
Specific to product series
Operating Temperature
-40°C to +85°C
Package Type
Surface-Mount
Accuracy
High precision monitoring
The VT1100SBX from Maxim Integrated stands out for its reliability, precision, and low-power operation, making it an indispensable component for modern electronic systems. Whether you are developing consumer electronics, industrial modules, or advanced energy systems, the VT1100SBX offers the performance and features necessary to meet the demands of your applications.