EN
  • EN
  • DE

NSI45025T1G

Part No NSI45025T1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC CCR/LED DVR 45V 25MA SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 45V
Output Current 25mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 1083619-NSI45025T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSI45025T1G CAD Model

Description

The NSI45025T1G from ON Semiconductor is a versatile and robust constant current regulator (CCR) and LED driver designed for automotive, industrial, and general lighting applications. This device is engineered to provide a simple yet effective solution for driving LEDs within a wide range of voltage levels, ensuring consistent light output and enhancing the longevity of the lighting system.

Key Features:

  • Constant Current Output: The device maintains a constant current of 25mA (±10%) over a wide voltage range, ensuring uniform brightness for LEDs without the need for external resistors or additional components.
  • Robust Voltage Range: With an operating voltage range of 45V to 100V, the NSI45025T1G can accommodate a variety of LED configurations and withstand voltage transients, making it suitable for fluctuating power supplies.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, enhancing system reliability and safety.
  • Energy Efficiency: The CCR's ability to provide a precise current regulation translates to energy savings and reduced power loss, contributing to the overall efficiency of the lighting system.
  • Compact SOD-123 Package: The small footprint of the SOD-123 package allows for easy integration into space-constrained applications while providing adequate power handling capability.
  • Automotive Grade: The NSI45025T1G meets AEC-Q101 standards, making it suitable for automotive applications where reliability and performance under harsh conditions are crucial.

Applications:

  • Automotive interior and exterior lighting
  • LED strips and signage
  • General illumination for industrial and commercial settings
  • Decorative and architectural lighting
  • Emergency lighting systems

The ON Semiconductor NSI45025T1G is a highly reliable and efficient solution for driving LEDs with consistent current, ensuring stable light output and a prolonged lifespan for LED applications. Its simple design, coupled with its robust performance, makes it an excellent choice for a wide array of lighting needs.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2107 $57.9425
670+ $0.1729 $115.8430
1,035+ $0.1675 $173.3625
1,425+ $0.1622 $231.1350
1,845+ $0.1568 $289.2960
2,470+ $0.1404 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess