EN
  • EN
  • DE

TPS25210LRPWR

Part No TPS25210LRPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Electronic Fuse
Sensing Method High-Side
Accuracy ±6%
Voltage - Input 2.7V ~ 5.7V
Current - Output 4A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS25210LRPWRTR
Standard Package 3,000
Win Source Part Number 997731-TPS25210LRPWR
Ultra Librarian 3D Model Ultra Librarian TPS25210LRPWR CAD Model

Description

TPS25210LRPWR by Texas Instruments

The TPS25210LRPWR is a robust, feature-rich, integrated circuit designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is engineered to provide a high level of performance in power management applications, making it an ideal choice for a wide range of electronic products.

Key Features:

  • Current Limit: The TPS25210LRPWR offers an adjustable current limit feature that protects the system from overcurrent conditions, ensuring the safety and longevity of the application.
  • Voltage Range: It operates over a wide input voltage range, accommodating various power sources and making it versatile for multiple applications.
  • Power Distribution Switch: The device includes an integrated power distribution switch, which enables efficient power routing and management within electronic systems.
  • Thermal Shutdown: A built-in thermal shutdown function prevents the device from overheating, which is crucial for maintaining system reliability and performance.
  • Package: The TPS25210LRPWR is available in a compact, low-profile package, which is suitable for space-constrained applications.

Applications:

This power management IC is suitable for a variety of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable electronics
  • Consumer electronics
  • Industrial controls
  • Automotive applications

Quality and Reliability:

As with all Texas Instruments products, the TPS25210LRPWR is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic systems, offering both performance and peace of mind for designers and manufacturers.

Ordering and Packaging:

The TPS25210LRPWR is available for order in tape and reel packaging, facilitating easy integration into manufacturing processes. Detailed specifications, datasheets, and ordering information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8415 $50.4900
145+ $0.6905 $100.1225
225+ $0.6689 $150.5025
310+ $0.6473 $200.6630
400+ $0.6258 $250.3200
535+ $0.5610 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,480 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess