EN
  • EN
  • DE

NCV7710DQR2G

Part No NCV7710DQR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4.5V-5.25V 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver Power MOSFET SPI 36-SSOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 36-SSOP
Family Name NCV7710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV7710DQR2GOSDKR, NCV7710DQR2GOSTR, NCV7710DQR2GOSCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887154-NCV7710DQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7710DQR2G CAD Model

Description

The NCV7710DQR2G is a versatile, high-performance hex half-bridge driver designed by ON Semiconductor to meet the rigorous demands of automotive and industrial applications. This advanced semiconductor device is engineered to drive a wide range of loads including solenoids, relays, DC motors, stepper motors, and other inductive loads with excellent efficiency and control.

Built with robust technology, the NCV7710DQR2G offers a range of features that enhance its performance and reliability. It incorporates smart gate drive architecture that optimizes the switching performance and minimizes electromagnetic interference (EMI), which is crucial in noise-sensitive applications. The device is also equipped with comprehensive diagnostic and protection features, including overcurrent protection, overtemperature shutdown, and under-voltage lockout, ensuring the safety and longevity of both the driver and the system it controls.

The NCV7710DQR2G operates over a broad voltage range, typically from 5.5V to 50V, allowing for flexible integration into various circuit designs. Its multi-channel capability enables the simultaneous control of multiple loads with a single IC, reducing the complexity and footprint of the overall system. The half-bridge configuration provides the user with the flexibility to configure the outputs in different modes, such as independent, parallel, or serial, to suit a variety of application requirements.

ON Semiconductor's commitment to quality is evident in the NCV7710DQR2G's design, which is AEC-Q100 qualified for automotive applications, ensuring operation under extreme conditions. The device is available in a QSOP-24 package, which is not only space-saving but also conducive to efficient thermal management.

In summary, the NCV7710DQR2G by ON Semiconductor is an exceptional choice for designers looking for a reliable, high-performance half-bridge driver. Its combination of advanced features, diagnostic capabilities, and robust design make it a key component for driving a wide array of loads in automotive and industrial systems.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7616 $51.8544
22+ $4.7275 $104.0050
33+ $4.5797 $151.1301
46+ $4.4320 $203.8720
59+ $4.2843 $252.7737
79+ $3.8411 $303.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess