EN
  • EN
  • DE

74LVC374ADTR2G

Part No 74LVC374ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP OCTAL D 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVC
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 765764-74LVC374ADTR2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Family Name 74LVC374
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74LVC374ADTR2G CAD Model

Description

Product Overview: 74LVC374ADTR2G

The 74LVC374ADTR2G is a high-performance, octal D-type flip-flop integrated circuit from ON Semiconductor, designed for use in a wide range of digital applications. This device features eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The device is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing capability.

Key Features

  • High-Speed Performance: The 74LVC374ADTR2G operates at high speeds, making it suitable for applications that require fast data transfer and processing.
  • Low-Voltage Operation: This device is designed to operate at a low voltage range of 1.65V to 3.6V, which helps in reducing power consumption and making it compatible with modern low-voltage systems.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system, providing the ability to disable the output to avoid bus contention.
  • Edge-Triggered Flip-Flops: Each flip-flop is triggered on the rising edge of the clock input signal, ensuring precise timing for the captured data.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.
  • Lead-Free and RoHS Compliant: The 74LVC374ADTR2G is lead-free and meets RoHS compliance, which is essential for environmental safety and global market requirements.

Applications

The versatility of the 74LVC374ADTR2G allows it to be used in a variety of applications, such as:

  • Memory storage and retrieval systems
  • Communication systems
  • Data processing
  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The 74LVC374ADTR2G is manufactured under strict quality control measures to ensure reliability and performance consistency. Its robust design ensures that it can withstand the rigors of everyday use in commercial and industrial environments.

Package and Ordering Information

The 74LVC374ADTR2G is offered in a TSSOP-20 package, providing a compact footprint for space-constrained applications. For ordering, the device is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess