EN
  • EN
  • DE

STK6712BMK4-E

Part No STK6712BMK4-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898047-STK6712BMK4-E
Ultra Librarian 3D Model Ultra Librarian STK6712BMK4-E CAD Model

Description

ON Semiconductor STK6712BMK4-E Stepper Motor Driver

The ON Semiconductor STK6712BMK4-E is a high-performance, integrated unipolar stepper motor driver. This sophisticated module is designed to drive a two-phase stepper motor in a bipolar manner, providing precise control and efficient operation for a wide range of industrial and consumer applications.

Key Features

  • Integrated Circuit Design: The STK6712BMK4-E integrates all the necessary functions for stepper motor control into a single package, reducing the need for external components and simplifying the design and assembly process.
  • High Voltage and Current Rating: With an operating voltage range from 10V to 46V and an output current rating of up to 1.2A per phase, this driver can handle a broad spectrum of stepper motors, making it highly versatile for various applications.
  • Micro-Stepping Support: The device supports micro-stepping, which allows for smoother and more precise motor movements. This feature is particularly useful in applications requiring fine positioning and reduced vibration.
  • Built-in Protection Features: The STK6712BMK4-E is equipped with several protection features, including thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring reliable operation and longevity of the motor and driver.
  • Heat Dissipation: The power SIP (Single Inline Package) aids in excellent heat dissipation, which is crucial for maintaining performance and preventing overheating during extended operation.

Applications

The STK6712BMK4-E stepper motor driver is suitable for a variety of applications where precise motor control is required. These include:

  • Office automation machines like printers and scanners
  • Industrial equipment such as CNC machines and automated assembly lines
  • Consumer electronics including camera stabilization and positioning systems
  • Robotics and automation projects that require reliable and accurate motor control

Overall, the ON Semiconductor STK6712BMK4-E stepper motor driver offers a compact, efficient, and reliable solution for driving stepper motors in a range of sophisticated applications. Its combination of integrated features and robust protection mechanisms ensures that it can meet the demands of even the most challenging motor control tasks.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4866 $87.4866
2+ $84.7527 $169.5054
3+ $82.0189 $246.0567
4+ $79.2850 $317.1400
5+ $71.0833 $355.4165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess