The MCR106-006 from ON Semiconductor is a Silicon Controlled Rectifier (SCR) Thyristor designed for use in control systems, power switching circuits, and solid-state relays. This highly reliable semiconductor device is an essential component for industries requiring precise control over high power AC loads. It is especially well-suited for applications in motor control, heating, and lighting systems, where it provides efficient control and long-term stability.
Key Features
- Voltage Rating: The MCR106-006 is rated for a maximum repetitive peak off-state and reverse voltage (VDRM/VRRM) of 400 volts, providing a comfortable margin for applications in typical industrial voltage ranges.
- Current Handling: It has a maximum average on-state current (IT(AV)) of 4 amperes, which makes it suitable for controlling moderate power levels in various electronic circuits.
- Gate Trigger Current: The device requires a low gate trigger current (IGT) of 200 microamperes, ensuring that it can be easily triggered into conduction with minimal control circuit power.
- Surge Capability: The MCR106-006 can handle a non-repetitive surge current (ITSM) of up to 25 amperes, providing robust performance during transient conditions.
- Thermal Characteristics: It operates over a wide temperature range, maintaining stability and performance across varying environmental conditions.
- Package: Encased in a TO-225 package, the MCR106-006 is compact and easy to integrate into a wide array of circuit designs.
Applications
The MCR106-006 SCR Thyristor from ON Semiconductor is designed for versatility and can be found in a multitude of applications such as:
- Control systems for industrial machines
- Power regulators and variable speed drives
- Solid-state relays and switches
- Motor control circuits for both AC and DC motors
- Heating elements control in appliances
- Light dimmers and soft start circuits
With its robust design and reliable performance, the MCR106-006 is a preferred choice for engineers and designers looking for a cost-effective and efficient solution to manage power in electronic systems.