EN
  • EN
  • DE
  • IT

BAS21AVD/DG/B2135

Part No BAS21AVD/DG/B2135
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description BAS21AVD - RECTIFIER DIODE / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number BAS21
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 912803-BAS21AVD/DG/B2135
Ultra Librarian 3D Model Ultra Librarian BAS21AVD/DG/B2135 CAD Model

Description

Introducing the BAS21AVD/DG/B2135 from NXP

The BAS21AVD/DG/B2135 is a high-performance switching diode designed by NXP Semiconductors, a leader in the electronics industry. This product is tailored for applications that demand efficient and reliable high-speed switching. The BAS21AVD/DG/B2135 is a testament to NXP's commitment to providing advanced electronic components that meet the rigorous requirements of modern electronic circuits.

Key Features

  • Voltage Rating: The diode has a repetitive peak reverse voltage of 250V, making it suitable for a range of high-voltage applications.
  • Current Handling: It can handle a forward continuous current of 200 mA, ensuring reliable performance in various scenarios.
  • Speed: With a fast switching speed, this diode is ideal for high-frequency operations, providing quick transitions and efficient performance.
  • Package: The BAS21AVD/DG/B2135 is offered in a small and compact SOT-23 package, which is perfect for space-constrained applications and helps in reducing the overall footprint of the circuit design.
  • Temperature Tolerance: It is designed to operate within a wide temperature range, ensuring stability and reliability across different environmental conditions.

Applications

The BAS21AVD/DG/B2135 is versatile and can be used in a variety of applications, including:

  • High-speed switching in digital circuits
  • Switching power supplies
  • Conversion circuits
  • High-frequency inverters
  • Protection circuits

Reliability and Quality

NXP's BAS21AVD/DG/B2135 is built to the highest quality standards, ensuring that it meets the stringent requirements of the industry. Its robust construction provides reliable operation even under stressful conditions, making it a preferred choice for manufacturers and designers alike. With its excellent switching characteristics and high-voltage capability, the BAS21AVD/DG/B2135 is a component that can significantly enhance the performance of your electronic designs.

In summary, the BAS21AVD/DG/B2135 from NXP is a high-quality, fast-switching diode that is suitable for a wide range of applications. Its compact form factor, combined with its high performance and reliability, makes it an excellent choice for your next project.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess