EN
  • EN
  • DE

TMDS442PNP

Part No TMDS442PNP
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 4-TO-2 DVI/HDMI SWITCH | IC DVI/HDMI SW 4-TO-2 128-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Applications Digital TV, Displays, Digital KVM, Graphics Processing
Interface I2C
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 128-TQFP Exposed Pad
Supplier Device Package 128-HTQFP (14x14)
Mounting Style SMD
Family Part Number TMDS442
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1270724-TMDS442PNP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS442PNP CAD Model

Description

The TMDS442PNP from Texas Instruments is a cutting-edge HDMI dual port switch that offers an optimal solution for high-definition multimedia interface applications. This advanced product is designed to facilitate the connection of multiple HDMI-enabled devices to a single display, providing a seamless and efficient switching experience for the user.

Key Features:

  • High-Definition Support: The TMDS442PNP supports a wide range of high-definition resolutions, including 1080p, ensuring crystal-clear video quality for a variety of multimedia applications.
  • Dual HDMI Ports: Equipped with two HDMI inputs, this switch allows users to connect multiple devices simultaneously, offering convenience and flexibility in system setup.
  • Advanced Switching Technology: With its high-performance switching capabilities, the TMDS442PNP provides quick and efficient signal transition between connected devices, minimizing lag and ensuring a smooth viewing experience.
  • Audio Return Channel (ARC): This feature enables the switch to send audio data "upstream" to a surround sound audio system, eliminating the need for a separate audio cable.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMDS442PNP maintains low power consumption during operation, making it an eco-friendly choice for energy-conscious consumers.
  • Easy Integration: The compact form factor and industry-standard pin configuration make it simple to integrate this switch into existing systems without the need for extensive redesigns.

Applications:

The TMDS442PNP is ideal for a variety of applications, including home theater systems, multimedia presentations, digital signage, and any scenario where multiple HDMI sources need to be connected to a single display device. Its reliability and high performance make it a preferred choice for both consumer and professional audio-visual setups.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the TMDS442PNP is no exception. It is built to meet the high standards of performance and reliability that users have come to expect from Texas Instruments products.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2367 $50.6569
17+ $5.9378 $100.9426
27+ $5.7523 $155.3121
36+ $5.5667 $200.4012
47+ $5.3812 $252.9164
63+ $4.8245 $303.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess