EN
  • EN
  • DE

DS1000-150

Part No DS1000-150
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Delay Lines
Manufacturer Maxim Integrated
Win Source Part Number 253341-DS1000-150
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1000-150 CAD Model

Description

DS1000-150

The DS1000-150 from Maxim Integrated is a highly versatile and programmable silicon delay line product, offering a unique solution for timing adjustment and signal delay needs in various digital applications. This precision device is designed to provide a series of programmable delays for clock or data signals, making it an essential component in the synchronization of digital circuits.

Key Features:

  • Programmable Delays: The DS1000-150 offers five programmable delay options, ranging from 0ns to 1000ns, in 5ns increments, allowing precise timing adjustments.
  • High-Speed Operation: With its capability to handle high-speed signals, this delay line is suitable for fast digital systems, providing minimal signal distortion.
  • Low Power Consumption: Engineered for efficiency, the DS1000-150 operates with a low power requirement, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: It is designed to function across a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • TTL/CMOS Compatible: This delay line is compatible with both TTL and CMOS logic levels, ensuring easy integration into a wide range of digital systems.

Applications:

The DS1000-150 is suitable for a multitude of applications, including but not limited to:

  • Signal Waveform Shaping
  • Timing Adjustment in Digital Circuits
  • Network Synchronization
  • Delay Lines in Data Communications
  • Pulse-Width Modulation

With its robust design and flexible programming options, the DS1000-150 is an excellent choice for designers and engineers looking to optimize the timing and synchronization of their digital systems. Maxim Integrated's commitment to quality and performance is evident in this product, making it a reliable and efficient solution for a wide array of delay line requirements.

You May Also Be Interested in

ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess