EN
  • EN
  • DE

SIS5142D2R2G

Part No SIS5142D2R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description PRINTER POWER CONTROL / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SIS5142
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 324201-SIS5142D2R2G
Ultra Librarian 3D Model Ultra Librarian SIS5142D2R2G CAD Model

Description

The SIS5142D2R2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is tailored for applications that demand efficient power management and reliable performance in a compact package.

Key Features

  • High Efficiency: The SIS5142D2R2G is engineered to provide a high level of efficiency, which is essential for minimizing power loss and heat generation in electronic systems.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to optimize board space without compromising on performance.
  • Robust Power Handling: Capable of handling significant power levels, the SIS5142D2R2G is suitable for a wide range of industrial and consumer applications.
  • Reliability: ON Semiconductor's commitment to quality ensures that the SIS5142D2R2G meets stringent reliability standards, providing a dependable solution for critical applications.

Applications

The SIS5142D2R2G is versatile and can be used in various applications, including:

  • Power supply modules
  • DC-DC converters
  • Portable devices
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Package DFN-8
Operating Temperature -40°C to +85°C
Input Voltage Up to 5.5V
Output Voltage Adjustable
Switching Frequency High Frequency

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the SIS5142D2R2G is produced in compliance with various environmental regulations, ensuring a reduced ecological footprint. The device is RoHS compliant and is free from harmful substances, aligning with global efforts for a more sustainable future.

For detailed product information, technical specifications, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess