EN
  • EN
  • DE

DS80C320-MCL+

Part No DS80C320-MCL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 125700-DS80C320-MCL+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS80C320-MCL+ CAD Model

Description

Maxim Integrated's DS80C320-MCL+: High-Speed Microcontroller

The DS80C320-MCL+ is a robust, high-speed microcontroller from Maxim Integrated that offers an enhanced feature set for demanding applications. This advanced 8-bit microcontroller is designed to be pin-compatible with standard 8051 microcontroller devices, while providing a substantial performance boost. The DS80C320-MCL+ operates at a higher clock speed, resulting in throughput improvements up to three times faster than traditional 8051 microcontrollers.

One of the key features of the DS80C320-MCL+ is its fully static operation, which allows the clock to be stopped at any time without loss of data. This feature, along with two power-saving modes—idle mode and power-down mode—makes it an excellent choice for power-sensitive applications. Moreover, the microcontroller integrates a dual data pointer, which simplifies and accelerates block data movement, a feature especially beneficial in data-intensive operations.

The DS80C320-MCL+ is designed with versatility in mind, offering a wide range of integrated peripherals. It includes three 16-bit timer/counters, a full-duplex serial port, and dedicated I/O ports. The high integration of the device reduces the need for additional components, thereby saving space and cost in system design. Additionally, the microcontroller's interrupt system supports up to four priority levels, providing flexibility in managing various interrupt sources and ensuring timely responses to critical events.

Maxim Integrated ensures that the DS80C320-MCL+ is not only powerful but also reliable. The microcontroller features a watchdog timer to reset the system in case of a software anomaly, which is crucial for maintaining the integrity of applications that require high reliability, such as industrial control systems or communication equipment.

With its combination of high-speed operation, power efficiency, and integrated features, the DS80C320-MCL+ is an excellent choice for designers looking to upgrade their systems with a microcontroller that offers both performance and reliability. Whether for embedded systems, automation, or IoT devices, the DS80C320-MCL+ by Maxim Integrated stands out as a superior solution in the field of high-performance microcontrollers.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5169 $77.0338
4+ $31.6043 $126.4172
6+ $30.6167 $183.7002
8+ $29.6292 $237.0336
11+ $28.6417 $315.0587
14+ $25.6780 $359.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess