EN
  • EN
  • DE

TLC556IDRG4

Part No TLC556IDRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 2.1MHZ 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC
Manufacturer Texas Instruments
Series LinCMOS™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name TLC556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936703-TLC556IDRG4
Ultra Librarian 3D Model Ultra Librarian TLC556IDRG4 CAD Model

Description

The TLC556IDRG4 is a high-performance, dual timing integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This versatile IC is designed to offer precise timing and waveform generation, making it an ideal choice for a wide range of applications, including control devices, pulse generation, delay timers, and oscillators.

Built on a CMOS technology, the TLC556IDRG4 provides the same functionality as the standard bipolar NE556 dual timer but with the added benefits of lower power consumption and enhanced speed. Its dual-timer configuration allows for the independent or simultaneous use of the two timers, and it can operate in either monostable or astable mode.

Key Features

  • Supply Voltage Range: 2 V to 15 V, accommodating a variety of power sources and ensuring compatibility with both digital and analog circuits.
  • Low Power Consumption: Typically 200 μA at VDD = 5 V, making it an energy-efficient choice for battery-operated devices.
  • High Output Current: Capable of sourcing or sinking up to 200 mA, providing sufficient drive capability for most applications.
  • Output Timing Range: Adjustable from microseconds to hours, offering a broad range of time intervals for different requirements.
  • Temperature Stability: 0.005% per °C ensures consistent performance over a wide temperature range.
  • Trigger and Reset Inputs: These inputs are capable of directly interfacing with logic-level components without the need for additional components.

Applications

The TLC556IDRG4's flexibility and reliability make it suitable for a diverse set of applications, such as:

  • Precision timing
  • Pulse-width modulation (PWM)
  • Sequential timing
  • Time-delay generation
  • Frequency division

Encased in a SOIC-14 package, the TLC556IDRG4 is designed for easy integration into both existing and new designs. Its robust design ensures reliable operation even in the most demanding environments. Whether you are developing consumer electronics, industrial controls, or automotive systems, the TLC556IDRG4 from Texas Instruments is a smart choice for your timing and waveform generation needs.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess