EN
  • EN
  • DE

NCS6433DTBR2G

Part No NCS6433DTBR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Wideband Quad 2:1 Video Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Video
Number of Channels 4
On-State Resistance (Maximum) 10 Ohm
Operating Supply Voltage 4.75 V ~ 5.25 V
-3db Bandwidth 570MHz
Features RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1230533-NCS6433DTBR2G
Manufacturer Homepage www.onsemi.com
Family Name NCS6433
Introduction Date July 22, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCS6433DTBR2G CAD Model

Description

ON Semiconductor NCS6433DTBR2G: A Robust Audio Amplifier Solution

The ON Semiconductor NCS6433DTBR2G is a high-performance audio amplifier designed for a wide range of applications. This integrated circuit is engineered to provide a superior audio experience, making it an ideal choice for consumer electronics, automotive audio systems, and professional audio equipment.

Key Features

  • Audio Amplification: The NCS6433DTBR2G offers a 2.1 MHz, 2.5 A continuous output current, which makes it capable of driving a wide array of speakers with clarity and power.
  • Efficiency: Its high-efficiency rate minimizes power loss and heat generation, ensuring a reliable performance even under strenuous conditions.
  • Thermal Protection: The device comes with built-in thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Low Distortion: With its low harmonic distortion and noise, the NCS6433DTBR2G ensures a clear and crisp audio output, preserving the integrity of the original sound.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5 V to 18 V, accommodating various power requirements and making it versatile for different system configurations.

Applications

  • Home Theater Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • Active Speakers
  • Professional Audio Equipment

The NCS6433DTBR2G is presented in a compact TSSOP-16 package, which allows for space-saving designs without compromising on performance. Its robust design and comprehensive feature set make it a highly reliable and efficient choice for any audio amplification needs.

ON Semiconductor's commitment to quality is evident in the NCS6433DTBR2G, offering designers and engineers a dependable and high-fidelity audio amplification solution. Whether it's for a home entertainment system or a professional audio setup, this IC delivers the performance and durability required for today's demanding audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2245 $61.2250
115+ $1.0049 $115.5635
180+ $0.9734 $175.2120
250+ $0.9420 $235.5000
320+ $0.9106 $291.3920
425+ $0.8164 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess