EN
  • EN
  • DE

ACPL-K342-500E

Part No ACPL-K342-500E
Manufacturer Broadcom Limited
Catalog Isolators - Gate Drivers
Description 2.5 Amp Output Current IGBT Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Reel
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 350ns, 250ns
Rise / Fall Time 22ns, 18ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) 1.55V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.268", 6.81mm Width)
Supplier Device Package 8-SO
Approvals CSA, UR
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135389-ACPL-K342-500E
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPL-K342-500E CAD Model

Description

The ACPL-K342-500E is a high common-mode transient immunity, high-speed optocoupler from Broadcom Limited. Optocouplers, also known as optoisolators, provide electrical isolation between circuits while allowing signal transfer through light. This makes them ideal for applications where safety and noise immunity are critical. The ACPL-K342-500E is specifically designed for high-speed data communication and isolation.

Applications

  • Industrial automation and control systems
  • Isolated data communication
  • Power inverter control
  • Motor control
  • Digital logic isolation

Features

  • High common-mode transient immunity (CMTI)
  • High-speed data transmission
  • Compact package
  • Guaranteed performance over temperature
  • Safety and regulatory approvals

Benefits

  • Enhanced system reliability
  • Protection against ground loops and voltage transients
  • Improved noise immunity
  • High-speed data transfer with isolation
  • Simplified system design

The ACPL-K342-500E utilizes an LED and a photodetector within the package to achieve electrical isolation. The high CMTI rating ensures that the optocoupler is not falsely triggered by rapid changes in voltage, which is crucial in noisy industrial environments. Its high-speed capability allows it to transmit data quickly and efficiently, making it suitable for applications requiring real-time communication.

This optocoupler is often used to isolate microcontrollers from power circuits, ensuring that sensitive digital components are protected from high voltages and noise. The device's small size makes it easy to integrate into various circuit designs. Always refer to the official datasheet for detailed electrical characteristics, timing specifications, and recommended operating conditions for the ACPL-K342-500E.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3552 $50.3280
37+ $2.7530 $101.8610
57+ $2.6669 $152.0133
78+ $2.5809 $201.3102
101+ $2.4949 $251.9849
135+ $2.2368 $301.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess