EN
  • EN
  • DE

PCA9538PWRG4

Part No PCA9538PWRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 061211-PCA9538PWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9538PWRG4 CAD Model

Description

The PCA9538PWRG4 is a highly sophisticated and versatile product manufactured by Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests and sells analog and embedded processing chips.

  • Function: 8-bit I2C and SMBus, low-power Input/Output (I/O) expander with an interrupt output
  • Power Supply Range: 1.65 to 5.5 V
  • Operating Temperature Ranges: Commercial and industrial
  • Internal Oscillator: Yes
  • Reset Input: Active-low reset input
  • Software Programmability: Yes
  • I/O Configuration: Each I/O can be configured as an input or output
  • Capacitive Loads: I/Os are designed to handle capacitive loads of up to 400pF
  • Interrupt Output: Can be connected to the interrupt logic of the microcontroller
  • Hardware Address Pins: Allow up to eight devices to share the same I2C-bus or SMBus

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,910 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess