EN
  • EN
  • DE

MSP-EVK430S320

Part No MSP-EVK430S320
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MSP430X32X EVAL BRD / MSP430x32x MSP430 MCU 16-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series MSP430
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 16-Bit
Utilized IC / Part MSP430x32x
Mounting Type Socket
Contents Board(s) , Cable(s) , LCD, Accessories, MSP-PRGS430 Programmer
Base Product Number MSP430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1342205-MSP-EVK430S320
Ultra Librarian 3D Model Ultra Librarian MSP-EVK430S320 CAD Model

Description

The MSP-EVK430S320 from Texas Instruments is a comprehensive evaluation platform designed for engineers and developers looking to explore the capabilities of the MSP430 microcontroller series, particularly focusing on the MSP430S320 devices. This evaluation kit serves as a robust starting point for creating industrial, consumer, and Internet of Things (IoT) applications that require low power consumption and high performance.

Key Features

  • Integrated Development Environment (IDE) Support: The kit is compatible with a range of IDEs, including Code Composer Studio (CCS) and IAR Embedded Workbench, which allows for easy programming, debugging, and firmware development.
  • On-Board Debugging: The MSP-EVK430S320 comes with an integrated debugging interface that simplifies the process of program development and troubleshooting without the need for additional hardware.
  • Flexible Power Options: The board can be powered through USB or an external power supply, making it adaptable for various testing scenarios and environments.
  • Expansion Possibilities: Featuring connector pins and headers, the evaluation kit is designed to interface with a wide range of external modules and sensors, allowing for extensive customization and expansion of the system’s capabilities.

Technical Specifications

  • Microcontroller: MSP430S320 series MCU, known for its low-power performance and versatile features.
  • Memory: Includes onboard memory, which varies by the specific MSP430 MCU model used, typically offering a mix of flash and RAM.
  • I/O Connectivity: Provides numerous I/O options including GPIOs, ADC inputs, and communication interfaces like UART, SPI, and I2C.

Applications

The MSP-EVK430S320 is suitable for a wide array of applications, ranging from smart devices and automation systems to battery-operated devices and sensor networks. Its low-power MSP430 core is particularly well-suited for applications where power efficiency is critical, such as portable medical devices, smart meters, and wearable technology.

Included in the Kit

  • MSP-EVK430S320 evaluation board
  • USB cable for power and communication
  • Quick start guide and documentation

Overall, the MSP-EVK430S320 Evaluation Kit is an excellent tool for developers keen on harnessing the power and flexibility of the MSP430 microcontroller series, providing the necessary hardware and support to kickstart development and bring innovative ideas to life.

You May Also Be Interested in

Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess