EN
  • EN
  • DE

MBR2515LG

Part No MBR2515LG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 15V 25A TO220-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 450mV @ 25A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15mA @ 15V
Mounting Through Hole
Case / Package TO-220-2
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 144574-MBR2515LG
Ultra Librarian 3D Model Ultra Librarian MBR2515LG CAD Model

Description

MBR2515LG - ON Semiconductor's Robust Rectifier Solution

The MBR2515LG is a high-performance Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is engineered to meet the stringent requirements of electronic systems, offering a combination of low forward voltage drop and high current capability. The MBR2515LG is a prime choice for power supply designers and engineers looking to enhance efficiency and reliability in their applications.

Key Features:

  • High Surge Capacity: The device boasts a surge overload rating, providing robust performance in applications subject to surge and peak loads.
  • Low Power Loss: With its Schottky barrier design, the MBR2515LG ensures low forward voltage drop, resulting in reduced power loss and improved efficiency.
  • High Current Capability: This rectifier can handle a high forward current, making it suitable for high-current applications.
  • Guard Ring Protection: ON Semiconductor has incorporated a guard ring for enhanced ruggedness and long-term reliability.
  • Reverse Voltage: It is rated for a maximum reverse voltage of 15V, ensuring protection against voltage spikes and transients.
  • Package: The MBR2515LG comes in a robust package that is designed to optimize thermal performance and durability.

Applications:

The versatility of the MBR2515LG allows it to be used across various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Technical Specifications:

Parameter Value
Package Type TO-220
Average Rectified Current (Io) 25 A
Peak Repetitive Reverse Voltage (Vrrm) 15 V
Forward Voltage Drop (Vf) 0.86 V @ 15 A
Operating Temperature Range -65°C to 175°C

In conclusion, the MBR2515LG from ON Semiconductor is a top-tier solution for engineers looking for a Schottky barrier rectifier that combines efficiency, high current handling, and thermal performance. Its rugged design ensures that it can withstand challenging environments and deliver consistent, reliable performance over its lifespan.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7079 $51.4501
46+ $2.2219 $102.2074
70+ $2.1525 $150.6750
97+ $2.0830 $202.0510
125+ $2.0136 $251.7000
167+ $1.8053 $301.4851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess