EN
  • EN
  • DE

AX104501

Part No AX104501
Manufacturer Belden Inc.
Catalog Keystone - Inserts
Description 10GX SHIELDED KEYCONNECT RJ45
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Keystone Connectors - Keystone Inserts
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1196590-AX104501
Ultra Librarian 3D Model Ultra Librarian AX104501 CAD Model

Description

The 1196590-AX104501 is a keystone insert connector from Belden Inc.

  • Package: Bulk
  • Standard Package: 1 pcs
  • Status: Active product
  • Application: Keystone connectors
  • Category: Connectors, interconnects - keystone connectors - keystone inserts
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69.8000
  • MSL: Not applicable

You May Also Be Interested in

TE Connectivity
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
TE Connectivity
INSERT RJ45 JACK COUPLER
Need more? Email Us
Tripp Lite
HDMI ALL-IN-ONE KEYSTONE/PANEL M
Need more? Email Us
Phoenix Contact
INSERT 6P6C JACK COUPLER
Need more? Email Us
Belden Inc.
10GX JACK MDVO BLACK
Need more? Email Us
Belden Inc.
CAT6+ JACK MDVO GRAY / Insert To
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Belden Inc.
CAT6+ JACK KCONN PURPLE TIA606
Need more? Email Us
Panduit Corp
CAT6A LEFT/RIGHT 45 DEGREE TG WI / Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess