EN
  • EN
  • DE
  • IT

NCP1529ASNT1G

Part No NCP1529ASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 0.9V to 3.9V 1A 5-Pin TSOP T/R / 1.7MHz, 1A, High Efficiency, Low Ripple, Adjustable Output Voltage Step-down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Efficiency 96(%)
Mounting Surface Mount
Output Type Adjustable
Package Type TSOP
Packaging Tape and Reel
Pin Count 5
Switching Regulator Yes
Switching Freq 1700(KHz)
Operating Temperature Classification Industrial
Input Voltage (Min) 2.7(V)
Line Regulation 0.05%(Typ)
Load Regulation 1.1%
DC to DC Converter Type Step Down
Number of Outputs 1
Output Current 1(A)
Rad Hardened No
Input Voltage 5.5(V)
Output Voltage 0.9 to 3.9(V)
Win Source Part Number 092610-NCP1529ASNT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Audio
Family Name NCP1529
Introduction Date December 12, 2007
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1529ASNT1G CAD Model

Description

Product Overview: NCP1529ASNT1G from ON Semiconductor

The NCP1529ASNT1G is a high-performance, fixed-frequency, step-down integrated circuit (IC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This DC-DC converter is specifically engineered to deliver a stable and efficient power supply for battery-powered and low-power applications.

Key Features

  • High Efficiency: With its advanced design, the NCP1529ASNT1G offers an efficiency that peaks at 96%, ensuring minimal power loss during the voltage conversion process.
  • Output Voltage: The device provides a fixed output voltage, delivering a precise and stable power supply to sensitive electronic components.
  • Current Capacity: It is capable of delivering up to 1.5 A of output current, making it suitable for a wide range of applications.
  • Frequency Operation: Operating at a fixed frequency of 3 MHz, the NCP1529ASNT1G allows for the use of small, low-cost inductors and capacitors, reducing the overall solution size and cost.
  • Thermal Performance: The IC comes in a compact, thermally efficient package that helps to maintain optimal operating temperature and improve reliability.

Applications

The NCP1529ASNT1G is ideal for various applications that require efficient power management. It is commonly used in:

  • Portable devices such as smartphones, tablets, and digital cameras
  • Wireless and RF devices
  • Microprocessors and DSPs supply management
  • Portable media players and GPS devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1529ASNT1G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by consumers for performance and reliability.

In conclusion, the NCP1529ASNT1G from ON Semiconductor is a compact, efficient, and reliable solution for modern electronic devices that demand a high-quality power supply. Its combination of features and performance makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess