EN
  • EN
  • DE

NCP1234BD100R2G

Part No NCP1234BD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBACK PWM 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12V
Supply Voltage - Operating 9.5 V to 28 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 1081944-NCP1234BD100R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1234BD100R2G CAD Model

Description

The NCP1234BD100R2G is a cutting-edge PWM controller designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is a perfect solution for power supply applications that require both efficiency and reliability. The NCP1234BD100R2G incorporates numerous features that make it an ideal choice for AC-DC converters and offline power supplies.

Key Features

  • Fixed-Frequency Operation: The device operates at a 100 kHz fixed frequency, providing a stable performance and simplifying the design of the magnetic components.
  • Current-Mode Control: Enhanced load response is achieved through current-mode control, which also simplifies loop compensation and provides inherent overcurrent protection.
  • Adjustable Overcurrent Protection: The NCP1234BD100R2G features an adjustable overcurrent protection threshold, ensuring the safety and longevity of your application.
  • Frequency Foldback: To improve efficiency at light loads, the device offers frequency foldback, which also helps to reduce audible noise and electromagnetic interference (EMI).
  • Auto-Recovery Overvoltage Protection: The built-in overvoltage protection automatically recovers, which helps to prevent power supply failure.
  • High-Voltage Startup: The device includes a high-voltage startup circuit, which allows the power supply to start up directly from the rectified mains voltage, reducing standby power consumption.
  • Green Mode Operation: When the load decreases, the NCP1234BD100R2G enters a green-mode operation, reducing the switching frequency and minimizing power consumption.

Applications

ON Semiconductor's NCP1234BD100R2G is versatile and can be used in a range of applications. It is particularly well-suited for AC-DC adapters, offline battery chargers, auxiliary power supplies, and standby power supplies. Its robust design ensures that it can meet the stringent requirements of various consumer, industrial, and computing environments.

Environmental and Quality Certifications

The NCP1234BD100R2G is compliant with the latest environmental standards, including RoHS and Pb-Free, reflecting ON Semiconductor's commitment to environmental sustainability. Additionally, it is manufactured in ISO-certified facilities, ensuring high-quality production standards.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1068 $55.3400
115+ $0.9082 $104.4430
175+ $0.8798 $153.9650
235+ $0.8514 $200.0790
305+ $0.8230 $251.0150
410+ $0.7379 $302.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess