EN
  • EN
  • DE

MCR100-3G

Part No MCR100-3G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 0.8A 100V TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Voltage - Off State 100V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 119178-MCR100-3G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian MCR100-3G CAD Model

Description

The MCR100-3G is a state-of-the-art silicon controlled rectifier (SCR) thyristor developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient device is designed for use in applications requiring high voltage and current handling capabilities, combined with a sensitive gate trigger.

Key Features

  • Voltage Capacity: The MCR100-3G is capable of withstanding up to 400V, making it suitable for various applications in both commercial and industrial electrical circuits.
  • Current Rating: With a continuous on-state current rating of 0.8A, this SCR can manage considerable power for its size, ensuring reliability in the circuitry it is integrated into.
  • Gate Sensitivity: The sensitive gate allows for easy triggering with low gate currents, providing precise control over the switching actions within a circuit.
  • Package: Housed in a TO-92 package, the MCR100-3G is designed for through-hole mounting, making it easy to install and replace in a variety of electronic devices.
  • Temperature Range: It operates efficiently across a wide temperature range, from -40°C to +110°C, ensuring consistent performance under varying environmental conditions.

Applications

The MCR100-3G is versatile and can be used in numerous applications, including but not limited to:

  • Ignition circuits
  • Motor control circuits
  • Over-voltage crowbar protection
  • Capacitive discharge ignitions
  • Power control in domestic appliances

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCR100-3G is no exception. Each device is meticulously engineered and tested to meet high standards of reliability and performance. Users can expect a long operational lifespan and consistent functionality, which is essential for applications that require a dependable switching solution.

Conclusion

Whether you are designing a new circuit or seeking a replacement SCR, the MCR100-3G from ON Semiconductor offers the perfect balance of sensitivity, power handling, and reliability. Its robust design and versatile nature make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4002 $58.0290
355+ $0.3285 $116.6175
545+ $0.3182 $173.4190
755+ $0.3079 $232.4645
975+ $0.2977 $290.2575
1,300+ $0.2668 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess