EN
  • EN
  • DE

2N5060G

Part No 2N5060G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 30V 800MA TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 30 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 510 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number 2N5060
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 854970-2N5060G
Ultra Librarian 3D Model Ultra Librarian 2N5060G CAD Model

Description

The ON Semiconductor 2N5060G is a highly reliable silicon-controlled rectifier (SCR) thyristor designed for phase control operations in light dimmers, motor controls, heating applications, and as a switching device in a variety of other applications. This SCR is a sensitive gate device, meaning it can be triggered with low gate currents, making it suitable for direct coupling to microcontrollers and other logic-level devices.

Key Features:

  • Peak Repetitive Off-State Voltage (Vdrm): The 2N5060G offers a peak repetitive off-state voltage of 400V, providing a good margin for applications operating at lower voltages to prevent breakdown and ensure reliability.
  • On-State RMS Current (It(rms)): With an on-state RMS current of 0.8A, the 2N5060G can handle moderate levels of current without overheating, making it suitable for controlling small motors or for power switching applications.
  • Gate Trigger Current (Igt): The device features a low gate trigger current, typically in the range of 200µA to 400µA, which allows for easy interfacing with control circuitry and reduces power consumption.
  • Gate Trigger Voltage (Vgt): The gate trigger voltage is typically 0.8V, which ensures compatibility with TTL and CMOS logic levels, enabling direct interfacing with microcontrollers without the need for additional level-shifting components.
  • Package: The 2N5060G is available in a TO-92 package, which is widely used and recognized for its compact size and ease of mounting on printed circuit boards.

Applications:

The 2N5060G is versatile and can be used in various applications, including:

  • Light dimmers for both residential and commercial settings
  • Motor control circuits for small motors
  • Overvoltage crowbar protection circuits
  • Capacitive discharge ignitions
  • Logic-level compatibility makes it suitable for interfacing with digital circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N5060G SCR thyristor is no exception. It is designed to meet stringent standards, ensuring consistent performance and reliability for the lifetime of the product. Whether for industrial, commercial, or consumer applications, the 2N5060G from ON Semiconductor is an excellent choice for designers looking for a robust and reliable SCR thyristor.

You May Also Be Interested in

STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess