EN
  • EN
  • DE

2P4M(CE)-AZ

Part No 2P4M(CE)-AZ
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Description THYRISTOR, P-GATE, 2A, 400V / SCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1036461-2P4M(CE)-AZ
Ultra Librarian 3D Model Ultra Librarian 2P4M(CE)-AZ CAD Model

Description

The 1036461-2P4M(CE)-AZ is a silicon-controlled rectifier (SCR) from Renesas Electronics America.

  • Category: Discrete semiconductor products
  • Subcategory: Thyristors
  • Packaging: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8541.30.0080
  • Status: Active

You May Also Be Interested in

Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $5.3721
Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090
Renesas Electronics America
THYRISTOR 600V .4A TO-92
Lowest to $16.0453
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
Renesas Electronics America
Lowest to $3.2617
Mitsumi
Need more? Email Us
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624
Renesas Electronics America
THYRISTR SCR 400V 10A 3-PIN TO92
Lowest to $0.4146

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess