Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Series 16RIA
Package Bulk
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Voltage - On State (Vtm) (Max) 1.75 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 35 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 395A, 415A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538753-16RIA60
Ultra Librarian 3D Model Ultra Librarian 16RIA60 CAD Model

Description

The 538753-16RIA60 is a standard recovery silicon-controlled rectifier (SCR) designed for various power control applications.

  • Type: Standard Recovery SCR
  • Maximum Off-State Voltage: 600V
  • Gate Trigger Voltage: 2V
  • Gate Trigger Current: 60mA
  • On-State Voltage: 1.75V
  • Average On-State Current: 16A
  • Maximum On-State RMS Current: 35A
  • Mounting Type: Stud Mounted
  • Package: TO-208AA
  • Packaging: Bulk
  • Pieces per Package: 10
  • Operating Temperature: -65°C to 125°C
  • Manufacturer: Solid State Inc.
  • Status: Active

You May Also Be Interested in

STMicroelectronics
1.25A SCRs
Lowest to $0.2354
ECAD model for X0202MN
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Lowest to $5.4240
ECAD model for MCR706AT4
STMicroelectronics
0.8A SCRs
Need more? Email Us
ECAD model for P0111MN
STMicroelectronics
0.8A SCRs
Need more? Email Us
ECAD model for P0111DN
STMicroelectronics
IC SCR 600V 50A TOP-3 / Thyristor SCR 600V 610A 3-Pin(3+Tab) TOP Insulated Tube
Lowest to $10.5105
ECAD model for BTW69-600RG
STMicroelectronics
HIGH SURGE CAPABILITY
Lowest to $14.3333
ECAD model for BTW68-1200
NXP / Nexperia
Thyristors logic level
Lowest to $0.3259
ECAD model for BT169B
Vishay
Thyristor High Voltage, Phase Control SCR, 40 A
Need more? Email Us
ECAD model for 40TPS08APBF
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7871
ECAD model for S6002TSRP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention