EN
  • EN
  • DE

MAX9892ELT+T

Part No MAX9892ELT+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC ELIMINATOR CLICK/POP 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Noise Reduction
Applications Consumer Audio
Number of Channels 2
Interface Analog
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 35dB
Package 6-WDFN
Manufacturer Package 6-UDFN (2x2)
Win Source Part Number 707605-MAX9892ELT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9892
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9892ELT+T CAD Model

Description

Maxim Integrated MAX9892ELT+T: Low-Power, Low-Noise Stereo Audio CODEC

The MAX9892ELT+T from Maxim Integrated is a high-performance, stereo audio CODEC designed to deliver superior audio quality for portable applications. This compact, low-power component integrates a stereo DAC (Digital-to-Analog Converter), a stereo ADC (Analog-to-Digital Converter), and a flexible audio interface to provide a complete audio solution for a wide range of products such as smartphones, tablets, portable gaming devices, and multimedia players.

Key Features:

  • High-Quality Audio Performance: The MAX9892ELT+T boasts an exceptional signal-to-noise ratio (SNR), ensuring crisp and clear audio playback and recording. This makes it an ideal choice for applications where audio quality is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, thereby extending battery life in portable devices.
  • Small Footprint: The device comes in a tiny, lead-free, 40-pin TQFN package, making it suitable for space-constrained applications.
  • Integrated Functions: With built-in microphone bias, programmable gain amplifiers, and digital volume control, the MAX9892ELT+T simplifies design and reduces external component count.
  • Flexible Audio Interface: It supports I2S, left-justified, and TDM digital audio interfaces, allowing for easy integration with most microprocessors and DSPs.

Applications:

The versatility of the MAX9892ELT+T makes it a perfect fit for a variety of devices that require high-quality audio I/O capabilities. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Bluetooth Headsets
  • Audio Docking Stations

Maxim Integrated's commitment to innovation is evident in the MAX9892ELT+T, providing designers with a reliable and high-performing audio CODEC that enhances the user experience in portable audio applications. Its integration of multiple audio components into one solution not only saves space but also simplifies the design process, allowing for quicker time-to-market and reduced system complexity.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9530 $52.4150
130+ $0.7820 $101.6600
200+ $0.7576 $151.5200
275+ $0.7331 $201.6025
355+ $0.7087 $251.5885
475+ $0.6354 $301.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess