EN
  • EN
  • DE

MC705K1CP

Part No MC705K1CP
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317243-MC705K1CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC705K1CP CAD Model

Description

The ON Semiconductor MC705K1CP is a high-performance microcontroller designed to cater to a wide range of applications requiring efficient power management and robust processing capabilities. This integrated circuit is part of ON Semiconductor's renowned MC70xx series, known for their reliability and versatility in various electronic systems.

Key Features

  • Advanced CPU: At the heart of the MC705K1CP lies a sophisticated CPU that ensures smooth and efficient operation, even in complex tasks.
  • Memory: Equipped with ample on-chip memory, this microcontroller allows for flexible programming and data storage options, making it ideal for a variety of software applications.
  • I/O Ports: Multiple input/output ports provide the flexibility needed to interface with a range of peripheral devices, expanding the microcontroller's capabilities in system design.
  • Power Efficiency: Designed with power efficiency in mind, the MC705K1CP helps reduce overall power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Analog-to-Digital Converter (ADC): The built-in ADC allows for accurate measurement of analog signals, which is critical for sensor-based applications and real-time data processing.
  • Timers and Counters: Integrated timers and counters facilitate precise timing operations and event counting, essential for control systems and time-sensitive tasks.

Applications

The versatility of the MC705K1CP makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Security systems

Quality and Support

ON Semiconductor is committed to delivering high-quality products, and the MC705K1CP is no exception. Customers can expect robust performance and long-term reliability. Furthermore, ON Semiconductor provides comprehensive technical support to assist with integration, programming, and troubleshooting, ensuring that designers can maximize the potential of the MC705K1CP in their applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $63.1134
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess