EN
  • EN
  • DE

FS32V234CTN1VUB

Part No FS32V234CTN1VUB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series FS32V23
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 32/64-Bit
Speed 1GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2
Graphics Acceleration No
Display & Interface Controllers APEX2-CL, DCU (2D-ACE), ISP, LCD, MIPICSI2, Video, VIU
Ethernet GbE
SATA -
USB -
Voltage - I/O 1V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features AES, ARM TZ, Boot, CSE, OCOTP_CTRL, System JTAG
Mounting Type Surface Mount
Package / Case 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (17x17)
Additional Interfaces I²C, SPI, PCI, UART
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1356628-FS32V234CTN1VUB
Ultra Librarian 3D Model Ultra Librarian FS32V234CTN1VUB CAD Model

Description

Introducing the NXP FS32V234CTN1VUB Microcontroller

The NXP FS32V234CTN1VUB is a state-of-the-art microcontroller that serves as a powerhouse for automotive and industrial applications. Designed with performance and versatility in mind, this product from NXP Semiconductors is engineered to meet the rigorous demands of modern embedded systems.

Key Features:

  • Advanced Processing Core: At the heart of the FS32V234CTN1VUB lies an ARM® Cortex®-M4 core, which provides a perfect balance between power efficiency and processing capability. This 32-bit core is capable of reaching speeds up to 240 MHz, ensuring swift and reliable performance for time-critical tasks.
  • Memory Capacity: The microcontroller comes equipped with generous memory resources, including 1 MB of flash memory and 128 KB of SRAM. This ample memory space allows for complex program execution and efficient data handling.
  • Robust Connectivity Options: With multiple communication interfaces such as CAN, LIN, and Ethernet, the FS32V234CTN1VUB offers excellent connectivity, making it ideal for networked applications within automotive control units, industrial automation systems, and more.
  • Enhanced Security: Security is a top priority in today's connected world, and this microcontroller addresses this need with advanced security features designed to protect against unauthorized access and ensure the integrity of the system.
  • Automotive Reliability: The FS32V234CTN1VUB is designed to withstand the harsh conditions of the automotive environment, meeting AEC-Q100 standards for reliability and performance under extreme temperatures and vibrations.

Applications:

The versatility of the FS32V234CTN1VUB makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems such as engine management, transmission control, and advanced driver-assistance systems (ADAS)
  • Industrial control systems including robotics, motor control, and process automation
  • High-end consumer electronics that require robust processing capabilities

With its powerful ARM® Cortex®-M4 core, extensive memory, multiple connectivity options, and robust security features, the NXP FS32V234CTN1VUB microcontroller is a reliable and efficient solution for complex and demanding applications. Its automotive-grade design ensures that it can operate reliably in the most challenging environments, making it a top choice for developers and engineers seeking a high-performance microcontroller.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess