EN
  • EN
  • DE

AMIC120BZDNA30

Part No AMIC120BZDNA30
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 300MHZ 491NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR3, LPDDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet -
SATA -
USB USB 2.0 (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features AES, SHA, RNG, DES, DES
Mounting Type Surface Mount
Package / Case 491-LFBGA
Supplier Device Package 491-NFBGA (17x17)
Additional Interfaces AC'97, CAN, I²C, I²S, MLB, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART
Base Product Number AMIC120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1377799-AMIC120BZDNA30
Ultra Librarian 3D Model Ultra Librarian AMIC120BZDNA30 CAD Model

Description

Introducing the AMIC120BZDNA30 from Texas Instruments

The AMIC120BZDNA30 is a highly integrated, versatile microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced MCU is part of the Sitara™ processor family that offers a perfect blend of processing power, real-time functionality, and rich multimedia capabilities. It is engineered to cater to a wide range of industrial applications, including automation, human-machine interface (HMI), and networking.

Key Features

  • High-Performance Processing: At the core of the AMIC120BZDNA30 is a powerful ARM Cortex-A8 processor that runs at up to 300 MHz, providing robust computational capabilities for complex industrial applications.
  • Real-Time Control: The device includes a programmable real-time unit and industrial communication subsystem (PRU-ICSS), enabling deterministic, real-time processing for industrial protocols.
  • Extensive Connectivity: With multiple connectivity options such as Ethernet, USB, and serial interfaces, this MCU allows for easy integration into various industrial networks and systems.
  • Memory and Storage: It features onboard memory and supports external memory interfaces, ensuring ample storage for application code and data.
  • Industrial Temperature Range: The AMIC120BZDNA30 is designed to operate reliably in extreme industrial environments, with a temperature range that ensures stability and performance under varying conditions.

Applications

The versatility of the AMIC120BZDNA30 makes it suitable for a broad spectrum of industrial applications. Its real-time capabilities are especially beneficial for motor control, industrial automation, and grid infrastructure. Additionally, its multimedia features make it ideal for HMI and display applications where visual feedback and user interaction are essential.

Reliability and Support

TI's commitment to quality ensures that the AMIC120BZDNA30 meets the highest reliability standards, making it a trusted choice for critical industrial applications. Furthermore, TI provides extensive technical support, including detailed documentation, development tools, and an active online community, to assist developers in harnessing the full potential of this sophisticated MCU.

Overall, the AMIC120BZDNA30 from Texas Instruments represents a powerful, reliable, and flexible solution for modern industrial applications that demand high-speed processing, real-time control, and multimedia capabilities.

You May Also Be Interested in

Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1984 $60.7936
9+ $12.4705 $112.2345
13+ $12.0808 $157.0504
18+ $11.6911 $210.4398
23+ $11.3014 $259.9322
30+ $10.1323 $303.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,298 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess