EN
  • EN
  • DE

KMPC8358EZUAGDGA

Part No KMPC8358EZUAGDGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (1)
USB USB 1.x (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package / Case 740-LBGA
Supplier Device Package 740-TBGA (37.5x37.5)
Additional Interfaces DUART, HDLC, I2C, PCI, SPI, UART
Base Product Number KMPC83
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1314910-KMPC8358EZUAGDGA
Ultra Librarian 3D Model Ultra Librarian KMPC8358EZUAGDGA CAD Model

Description

The NXP KMPC8358EZUAGDGA is a high-performance, power-efficient integrated processor that is part of NXP's PowerQUICC II Pro family. This processor is designed to meet the demands of networking and telecommunications, as well as industrial and embedded applications. With its advanced features and capabilities, the KMPC8358EZUAGDGA is an excellent choice for developers looking to create sophisticated systems that require reliable data processing, connectivity, and control.

Key Features

  • Core: Built on the e300 core, the KMPC8358EZUAGDGA operates at a frequency of up to 400 MHz, providing a balance of performance and power efficiency.
  • Memory Support: This processor includes an integrated memory controller that supports DDR2 SDRAM, allowing for fast and flexible memory access.
  • Connectivity: With multiple communication interfaces, including Gigabit Ethernet, USB 2.0, and PCI Express, the KMPC8358EZUAGDGA offers versatile connectivity options for a wide range of applications.
  • Security: The device features a security engine that supports a variety of algorithms, ensuring secure data transmission and protection against unauthorized access.
  • Power Management: Advanced power management features help to minimize power consumption, making it suitable for energy-sensitive applications.

Applications

The KMPC8358EZUAGDGA processor is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and access points
  • Industrial control systems
  • Embedded computing platforms

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the KMPC8358EZUAGDGA is no exception. It is manufactured to the highest standards to ensure it meets the rigorous requirements of industrial and telecommunications environments. With its robust design and tested reliability, this processor is a trusted component for critical systems where failure is not an option.

Summary

In summary, the NXP KMPC8358EZUAGDGA is a versatile and reliable processor that offers a rich set of features suitable for a wide range of high-performance applications. Its combination of processing power, connectivity, and security features make it an ideal choice for developers looking to create advanced systems with stringent power and performance requirements.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess