Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021391-MAX293ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX293ESA+ CAD Model

Description

Product Overview: MAX293ESA+ by Maxim Integrated

The MAX293ESA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count while offering a sharp roll-off and excellent stop-band rejection. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to provide a precise filtering solution with a minimal design footprint.

Key Features

  • High Order Filter: The device implements an 8th-order filter response, which provides a sharper roll-off compared to lower-order filters.
  • Elliptic Response: The elliptic filter design delivers excellent selectivity and fast transition from passband to stopband, making it ideal for applications requiring stringent filter characteristics.
  • Switched-Capacitor Design: This technology allows for stable and reliable operation over a wide range of frequencies and temperatures without the need for external capacitors.
  • Low Distortion: The MAX293ESA+ offers low total harmonic distortion (THD), which is critical for audio and other signal processing applications where signal integrity is paramount.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying power supply design and reducing power consumption.
  • Compact Package: Housed in a small 8-pin SOIC package, the MAX293ESA+ is suitable for space-constrained applications.

Applications

The MAX293ESA+ is versatile and can be used in a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Audio signal processing
  • Signal conditioning in communication systems
  • Waveform generation
  • Medical instrumentation

Easy Integration

With its integrated features, the MAX293ESA+ allows for easy integration into a wide range of electronic systems. Designers can benefit from its compact size, low power consumption, and the elimination of the need for external components, which can reduce overall system complexity and cost.

Maxim Integrated's commitment to quality and performance is evident in the MAX293ESA+, making it a reliable choice for engineers looking to implement high-quality filtering in their designs.

You May Also Be Interested in

Maxim Integrated
Standard Definition Video Reconstruction Filters and Buffers | IC FILTER 5MHZ LOW PASS 14TSSOP
Lowest to $4.4704
ECAD model for MAX7432EUD
Texas Instruments
IC QUAD FILTR FOR D-S MOD 40VQFN
Lowest to $4.2806
ECAD model for AMC1210IRHAR
Analog Devices Inc.
IC FILTER 35KHZ UNIV SWTCH 20DIP
Need more? Email Us
ECAD model for LTC1061CN#PBF
Analog Devices Inc.
IC FILTER 200KHZ SWITCH 28SSOP
Lowest to $24.1093
ECAD model for LTC1068-25IG
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG
Analog Devices Inc.
IC FILTER 95KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for LTC1064-3CSW#TRPBF
Analog Devices Inc.
IC FILTER 20KHZ LOWPASS 16SOIC
Lowest to $18.2799
ECAD model for LTC1062CSW#TRPBF
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ SWITCH 28SOIC
Lowest to $49.0295
ECAD model for MAX264BCWI
Analog Devices Inc.
IC FILTER 50KHZ SWITCHED 28SSOP
Lowest to $21.7183
ECAD model for LTC1068IG#TRPBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8287 $55.8287
3+ $45.8082 $137.4246
4+ $44.3767 $177.5068
5+ $42.9452 $214.7260
7+ $41.5137 $290.5959
9+ $37.2192 $334.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention