EN
  • EN
  • DE

STA1085EOA3

Part No STA1085EOA3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-R4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 450MHz
Co-Processors/DSP ARM® Cortex®-M3
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet -
SATA -
USB USB 2.0 (2)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features JTAG
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-LFBGA (16x16)
Additional Interfaces CANbus, GPIO, I²C, I²S, MMC/SD, SSP, SPI, UART
REACH Status REACH Unaffected
Win Source Part Number 1353785-STA1085EOA3
Ultra Librarian 3D Model Ultra Librarian STA1085EOA3 CAD Model

Description

STA1085EOA3 - Automotive-Grade Application Processor

The STA1085EOA3 is a robust application processor designed by STMicroelectronics, tailored for the demanding requirements of automotive applications. This high-performance product is part of ST's Telemaco3P family, which is engineered to facilitate the development of connected-car systems, offering a rich set of features to support a wide range of in-vehicle infotainment (IVI), telematics, and ADAS (Advanced Driver-Assistance Systems) functionalities.

Key Features:

  • Advanced Processing Capabilities: At the heart of the STA1085EOA3 is a powerful ARM® Cortex®-A7 dual-core processor that operates at speeds up to 1.5 GHz, providing the computational horsepower required for complex automotive applications.
  • Integrated Security: The processor features a dedicated Hardware Security Module (HSM) that ensures the highest level of data protection, enabling secure boot, cryptography, and secure key storage, which are essential for safeguarding sensitive information in connected vehicles.
  • High Connectivity: With built-in support for Ethernet AVB/TSN, CAN FD, and multiple USB interfaces, the STA1085EOA3 facilitates seamless and flexible connectivity options for various automotive communication needs.
  • Graphics and Multimedia: The inclusion of a 3D GPU and a multi-format video accelerator enables the processor to handle sophisticated graphics and multimedia tasks, making it ideal for infotainment systems that require high-quality video playback and engaging user interfaces.
  • Automotive Interfaces: The STA1085EOA3 supports a wide array of automotive peripherals, including multiple CAN and LIN interfaces, enabling it to interface with various sensors and actuators throughout the vehicle.
  • Power Efficiency: Designed with power efficiency in mind, the processor ensures optimal performance while minimizing power consumption, which is crucial for battery-powered systems in electric and hybrid vehicles.

The STA1085EOA3 is manufactured to meet the stringent quality standards of the automotive industry, ensuring reliability and durability even under harsh conditions. Its extensive feature set and robust design make it an excellent choice for car manufacturers and suppliers looking to develop the next generation of connected and smart vehicles.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7468 $74.9872
8+ $15.3820 $123.0560
12+ $14.9013 $178.8156
17+ $14.4206 $245.1502
21+ $13.9399 $292.7379
28+ $12.4979 $349.9412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess