EN
  • EN
  • DE

MIMX8QM5AVUFFAB

Part No MIMX8QM5AVUFFAB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU I.MX8 QUAD MAX / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Base Product Number MIMX8QM5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355668-MIMX8QM5AVUFFAB
Ultra Librarian 3D Model Ultra Librarian MIMX8QM5AVUFFAB CAD Model

Description

The NXP MIMX8QM5AVUFFAB is a high-performance, multi-core microprocessor designed to meet the needs of advanced multimedia and automotive applications. This product is part of the i.MX 8QuadMax family, which is renowned for its high-level integration, energy efficiency, and robust processing capabilities.

At the heart of the MIMX8QM5AVUFFAB lies a sophisticated architecture that includes two ARM® Cortex®-A72 cores, four Cortex-A53 cores, and two Cortex-M4F cores. This multi-core arrangement allows for simultaneous high-speed processing and real-time response, making it ideal for systems that require a mix of high-performance computing and real-time processing.

The microprocessor also boasts an advanced Vivante® GC7000XS/VX graphics engine, which provides stunning visual performance. This makes the MIMX8QM5AVUFFAB particularly suitable for applications requiring high-definition graphics, 3D rendering, and complex graphical user interfaces.

For connectivity, the MIMX8QM5AVUFFAB includes a variety of interfaces such as Gigabit Ethernet, USB 3.0, PCIe, and SATA, offering flexibility for system designers to connect a wide range of peripherals and modules. The integrated dual-channel LVDS, HDMI 2.0, and DisplayPort interfaces support multiple high-resolution displays, catering to sophisticated digital signage and infotainment systems.

Safety and reliability are paramount in automotive and industrial applications, and the MIMX8QM5AVUFFAB addresses these concerns with features like ECC (Error Correcting Code) on both DDR memory interfaces and a high assurance boot with cryptographic support. This ensures that systems built around this processor can operate reliably in demanding environments while protecting against unauthorized software modifications.

Lastly, the MIMX8QM5AVUFFAB is designed with the future in mind, supporting a wide array of operating systems including Linux, Android, and FreeRTOS, offering developers flexibility and a path for scalability in their product designs. Whether you're developing an advanced automotive infotainment system, a smart industrial control unit, or a high-end consumer multimedia device, the MIMX8QM5AVUFFAB provides the processing power, graphics capabilities, and connectivity options needed to create cutting-edge products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $63.1134
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3129 $240.6258
3+ $116.3027 $348.9081
4+ $104.2711 $417.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,141 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess