The Qualcomm MSM7627A-0AA is a mobile station modem (MSM) chipset designed for smartphones. It is part of Qualcomm’s Snapdragon S1 family and is intended for use in entry-level to mid-range devices. This chipset integrates a variety of functionalities, including processing, connectivity, and multimedia capabilities, enabling manufacturers to create capable and cost-effective mobile devices.
Applications
- Smartphones
- Mobile devices
Features
- Processor: Typically incorporates an ARM Cortex-A5 processor core, providing a balance of performance and power efficiency.
- Connectivity: Supports 3G connectivity, including HSPA (High-Speed Packet Access) for faster data speeds.
- Graphics: Features an integrated GPU, commonly an Adreno 200, which handles graphics rendering for the user interface and basic gaming.
- Multimedia: Includes hardware-accelerated multimedia codecs for efficient video playback and recording.
- Memory: Supports LPDDR (Low Power DDR) memory, helping to reduce power consumption.
- Display: Designed to support displays with resolutions up to WVGA (800x480 pixels).
Benefits
- Cost-Effective: Offers a good balance of features and performance at a competitive price point, making it suitable for budget-friendly smartphones.
- Power Efficiency: The ARM Cortex-A5 processor and LPDDR memory contribute to lower power consumption, extending battery life.
- Integrated Functionality: Combines processing, connectivity, and multimedia capabilities into a single chip, simplifying device design and reducing the overall cost.
- 3G Connectivity: Supports HSPA, enabling users to access the internet and use data-intensive applications at reasonable speeds.
- Multimedia Support: The integrated GPU and hardware codecs allow for smooth video playback and basic gaming experiences.
Additional Details
The MSM7627A-0AA typically operates at clock speeds ranging from 600 MHz to 800 MHz. The integrated Adreno 200 GPU supports OpenGL ES 2.0. This chipset includes support for various audio codecs, including MP3, AAC, and WMA. It also supports camera resolutions up to 5 megapixels. It is often paired with a Qualcomm PM8058 power management IC. The Snapdragon S1 family is fabricated using a 65nm process.