EN
  • EN
  • DE

AT91SAM9CN12B-CFU

Part No AT91SAM9CN12B-CFU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAM9CN 400MHZ 247BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9CN
Package Tray
Product Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP -
RAM Controllers LPDDR, LPDDR2, DDR2, SDR, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet -
SATA -
USB USB 2.0 (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 247-LFBGA
Supplier Device Package 247-BGA (10x10)
Additional Interfaces EBI/EMI, I²C, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number AT91SAM9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1377881-AT91SAM9CN12B-CFU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9CN12B-CFU CAD Model

Description

The AT91SAM9CN12B-CFU is a high-performance product from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is based on the ARM926EJ-S processor, which operates at speeds up to 400 MHz, providing the computational power required for intensive applications.

With its integrated cryptographic engine, the AT91SAM9CN12B-CFU is an ideal choice for applications that require secure data exchange and storage. It supports a range of algorithms including AES, 3DES, and SHA, ensuring robust protection against unauthorized access and data breaches. This makes it particularly suitable for use in industrial control systems, IoT devices, and secure communication modules.

Key Features:

  • Processor Core: ARM926EJ-S ARM® Thumb® Processor
  • Maximum Speed: 400 MHz
  • Memory: Embedded 64KB ROM and 128KB SRAM for high-speed data processing and storage.
  • Security: Integrated cryptographic engine with support for AES, 3DES, and SHA.
  • Connectivity: Multiple communication interfaces including USB, SPI, TWI (I2C), USARTs, and Ethernet MAC 10/100 for versatile connectivity options.
  • Power Efficiency: Low-power design for energy-sensitive applications with power-saving modes.
  • Package: Offered in a 217-ball BGA package.

The device also boasts a comprehensive set of peripherals that enhance its functionality. This includes a LCD controller for graphical user interface applications, a touch screen interface for interactive systems, and an audio codec for multimedia applications. The inclusion of a high-speed USB host and device ports, along with an Ethernet MAC, make it well-suited for networking applications that require fast and reliable data transfer.

The AT91SAM9CN12B-CFU is supported by Microchip's extensive software and hardware development tools. This ecosystem simplifies the design process, allowing engineers to bring their products to market faster. Whether you're developing advanced security systems, networked communications, or sophisticated control panels, the AT91SAM9CN12B-CFU provides a solid foundation for your next-generation designs.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6401 $59.7609
22+ $5.4483 $119.8626
33+ $5.2780 $174.1740
46+ $5.1078 $234.9588
59+ $4.9375 $291.3125
79+ $4.4268 $349.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
In Stock: 124 pieces Factory Stock: 124 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess