EN
  • EN
  • DE

MC100EPT622FAG

Part No MC100EPT622FAG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100EPT
Package Tray
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 10
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number 100EPT622
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926031-MC100EPT622FAG
Ultra Librarian 3D Model Ultra Librarian MC100EPT622FAG CAD Model

Description

ON Semiconductor MC100EPT622FAG: High-Performance Clock Distribution

The ON Semiconductor MC100EPT622FAG is a cutting-edge, low-voltage differential signaling (LVDS) clock distribution chip designed to meet the demands of high-speed data communication systems. This device is part of ON Semiconductor's high-performance clock management portfolio, tailored for applications requiring precise clock distribution and minimal skew.

Key Features:

  • Differential LVDS Clock Input: The MC100EPT622FAG accepts a differential input which provides reduced electromagnetic interference (EMI) and increased noise immunity, making it ideal for sensitive applications.
  • High-Speed Operation: With a capability to operate at high frequencies, this device is well-suited for applications that require fast data processing and timing accuracy.
  • Low Output Skew: The design of the MC100EPT622FAG ensures low output-to-output skew, which is critical for maintaining the timing integrity of the signal across multiple destinations.
  • Integrated Termination Resistors: On-chip termination resistors help to simplify PCB layout and reduce component count, while also improving signal integrity by matching impedance at the receiver end.
  • 3.3 V Power Supply: The device operates on a 3.3 V power supply, making it compatible with a wide range of industry-standard voltages and reducing power consumption.
  • Industrial Temperature Range: It is designed to operate reliably over an industrial temperature range, ensuring performance in harsh environmental conditions.

Applications:

The MC100EPT622FAG is versatile and can be used in various applications, including but not limited to:

  • Data Communication Equipment
  • Networking and Telecommunication Systems
  • High-Speed Computer Servers
  • Signal Distribution and Clock Tree Networks

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability. The MC100EPT622FAG is manufactured with this same dedication, ensuring that it meets the stringent requirements for industrial and commercial use. With its robust design and ON Semiconductor's reputation, this clock distribution chip is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.3445 $108.6890
3+ $44.5904 $133.7712
5+ $43.1970 $215.9850
6+ $41.8035 $250.8210
8+ $40.4101 $323.2808
10+ $36.2297 $362.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess