EN
  • EN
  • DE

A1339LLPTR-DD-T

Part No A1339LLPTR-DD-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Output PWM, SPI
Output Signal Programmable
Actuator Type External Magnet, Not Included
Voltage - Supply 4V ~ 16.5V
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 150°C
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Base Product Number A1339
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 8,000
Win Source Part Number 1125614-A1339LLPTR-DD-T
Ultra Librarian 3D Model Ultra Librarian A1339LLPTR-DD-T CAD Model

Description

The A1339LLPTR-DD-T is a programmable linear Hall-effect sensor IC designed for use in position sensing applications.

  • Rotation Angle: 360°
  • Operating Temperature Range: -40°C to 150°C
  • Package: 24-TSSOP-EP
  • Voltage Supply Range: 4V to 16.5V
  • Applications: Automotive, industrial, and robotics

You May Also Be Interested in

Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $4.3480
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
TE Connectivity
LINEAR POSITION SENSORS-LVDT/LVI
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Monolithic Power Systems Inc.
14-BIT, DIGITAL, CONTACTLESS ANG / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $2.3583
NVE Corp
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9842 $55.9368
9+ $11.4742 $103.2678
14+ $11.1156 $155.6184
19+ $10.7571 $204.3849
25+ $10.3985 $259.9625
33+ $9.3228 $307.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess