EN
  • EN
  • DE

2N7001TDCKR

Part No 2N7001TDCKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 3.6 V
Input Signal CMOS
Output Signal CMOS
Output Type Push-Pull
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 2N7001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2N7001TDCKR-ND,296-50213-2,296-50213-6,296-50213-1
Standard Package 3,000
Win Source Part Number 959288-2N7001TDCKR
Ultra Librarian 3D Model Ultra Librarian 2N7001TDCKR CAD Model

Description

The 2N7001TDCKR is a high-performance, N-channel MOSFET produced by Texas Instruments, renowned for its expertise in semiconductor technology. This component is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal processing capabilities. With its compact form factor and robust design, it is well-suited for a variety of applications, including but not limited to, power supplies, motor controls, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The 2N7001TDCKR boasts a low on-resistance, which significantly reduces power loss and improves overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET is capable of operating at high frequencies, making it ideal for PWM (Pulse Width Modulation) applications and other scenarios requiring fast switch on and off times.
  • Low Threshold Voltage: The device operates at low gate threshold voltages, thereby ensuring easy drive from logic level circuits and reducing the power required to control the MOSFET.
  • Advanced Packaging: Enclosed in a compact 6-pin SOT-23 package, the 2N7001TDCKR minimizes the footprint on PCBs (Printed Circuit Boards) and is suitable for space-constrained applications.

Applications

The versatility of the 2N7001TDCKR allows it to be used in a wide array of electronic designs. Some common applications include:

  • Load/Power Switching
  • DC/DC Converters
  • Battery Management Systems
  • Motor Drive Controls
  • Power Management for Portable Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 2N7001TDCKR is no exception, and it has been rigorously tested to ensure it meets TI's stringent quality standards. This ensures that designers can integrate this MOSFET into their systems with confidence, knowing it will provide reliable performance over its intended lifespan.

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 115mA
Power Dissipation (PD) 350mW
Operating Temperature Range -55°C to +150°C

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1703 $50.2385
720+ $0.1398 $100.6560
1,110+ $0.1354 $150.2940
1,530+ $0.1310 $200.4300
1,975+ $0.1267 $250.2325
2,645+ $0.1136 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess