EN
  • EN
  • DE

GTL1655DGG,512

Part No GTL1655DGG,512
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTL
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 775470-GTL1655DGG,512
Popularity Medium
Supply and Demand Status Limited
Family Name GTL1655
Introduction Date May 11, 2004
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GTL1655DGG,512 CAD Model

Description

The NXP GTL1655DGG,512 is a state-of-the-art logic translator designed to provide flexible voltage translation for a wide range of applications. Manufactured by NXP Semiconductors, a leader in the industry, this device is part of their high-performance logic translation series that is engineered to address the need for translating signals between different voltage domains.

This logic translator is housed in a compact TSSOP-56 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. It features 16-bit dual supply translating transceiver with direction pin (DIR) which allows for bidirectional voltage translation between 0.8V to 5.0V without the need for a direction control signal, simplifying the design and saving valuable GPIOs on microcontrollers.

The GTL1655DGG,512 is particularly adept at facilitating communication between devices operating at different voltage levels, making it an indispensable component in mixed-voltage system designs. It is commonly used in mobile phones, consumer electronics, and computing where interfacing between low voltage processors and higher voltage peripheral devices is required.

The device boasts a high-speed performance that does not compromise signal integrity, ensuring reliable data transfer even at high frequencies. It also features Bus Hold circuitry, which eliminates the need for external pull-up or pull-down resistors, further simplifying the design and reducing component count. This feature also ensures that the I/O lines remain at a known state when they are not being driven.

The GTL1655DGG,512 supports hot insertion and removal, which means that it can be added or removed from a system without the need to power down the system, increasing the flexibility and maintainability of the system. Additionally, it is designed with over-voltage tolerant I/Os to enhance robustness and reliability in demanding applications.

As an environmentally conscious product, the GTL1655DGG,512 is also compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from certain hazardous materials commonly used in electronics.

In summary, the NXP GTL1655DGG,512 logic translator is a high-performance, versatile solution for multi-voltage digital interface applications, combining compact packaging, robust performance, and environmental compliance to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess