EN
  • EN
  • DE

GTL2003PW,118

Part No GTL2003PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 0.8V ~ 5.5V
Voltage - VCCB 0.8V ~ 5.5V
Output Type Open Drain
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 775471-GTL2003PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name GTL2003
Introduction Date July 27, 2007
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian GTL2003PW,118 CAD Model

Description

Product Overview: GTL2003PW,118

The GTL2003PW,118 is a versatile level translator device from NXP Semiconductors, designed to address the needs of multi-voltage systems where signal level translation is mandatory. This particular component is an integral part of the GTL2003 series, which is known for its reliability in providing bidirectional voltage-level translation without the need for a direction control signal.

Key Features

  • Voltage Level Translation: The GTL2003PW,118 can translate signals between 1.0V and 3.6V, making it suitable for interfacing between low-voltage and higher-voltage circuits.
  • Bi-directional Interface: With its bidirectional capability, it can be used for both up-translation and down-translation between the I/O ports without the need for direction control.
  • Low Standby Current: It features a low standby current which is beneficial for power-sensitive applications.
  • Flow-Through Design: The flow-through pinout design simplifies PCB layout by maintaining the same bus-line signal pin order.

Applications

The GTL2003PW,118 is ideal for a variety of applications where voltage-level translation is required. It is commonly used in:

  • Mobile Devices
  • Computers and Laptops
  • Networking Equipment
  • Consumer Electronics

Package and Quality

Encased in a TSSOP20 package, the GTL2003PW,118 is designed with a small footprint in mind, suitable for space-constrained applications. NXP's commitment to quality ensures that this level translator meets the stringent requirements of the industry, providing reliable performance in a wide range of environmental conditions.

Conclusion

In summary, the GTL2003PW,118 from NXP is a highly efficient, bidirectional voltage-level translator that offers seamless integration between different voltage domains in electronic systems. Its ease of use, combined with low power consumption and reliable performance, makes it an excellent choice for designers looking to bridge the gap between incompatible logic levels in a compact and efficient manner.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess