The KIA78R06PI-U/P is a three-terminal positive voltage regulator manufactured by KEC. It is designed to provide a stable and regulated 6V output voltage for various electronic circuits.
Applications:
- Power supplies
- Microcontroller power
- Battery charging circuits
- General voltage regulation
- Consumer electronics
Features:
- Fixed 6V output voltage
- High output current capability
- Internal thermal overload protection
- Short-circuit protection
- Overvoltage protection
- TO-220 package
Benefits:
- Stable and regulated voltage output
- Protection against overcurrent and overheating
- Reliable performance in demanding conditions
- Easy integration into electronic systems
- Enhanced system reliability
- Cost effective solution
Technical Specifications:
The KIA78R06PI-U/P provides a fixed output voltage of 6V with a typical accuracy of ±4%. It can deliver output currents up to 1A or more, depending on the input voltage and thermal conditions. The regulator features internal thermal overload protection, which shuts down the output when the junction temperature exceeds a safe level. It also incorporates short-circuit protection to prevent damage in the event of an output short. The input voltage range is typically from 8V to 35V. The device is housed in a TO-220 package, allowing for easy heat sinking. The quiescent current is typically low, minimizing power consumption. Line regulation and load regulation specifications are typically very good, ensuring stable output under varying input voltage and load conditions.
This voltage regulator is ideal for applications requiring a stable and reliable 6V power supply, offering protection features and ease of use.