EN
  • EN
  • DE

NVT2010BS,115

Part No NVT2010BS,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 10 Channel - 24-HVQFN (4x4)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-HVQFN (4x4)
Family Name NVT2010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NVT2010BS,115-ND, 568-8698-1, 935292078115, 568-8698-2, NVT2010BS115, 568-8698-6
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929532-NVT2010BS,115
Ultra Librarian 3D Model Ultra Librarian NVT2010BS,115 CAD Model

Description

The NVT2010BS,115 is a high-quality bidirectional voltage-level translator from NXP Semiconductors, designed to address the need for a reliable method of interfacing low-voltage digital logic circuits with higher voltage levels found in legacy systems. This device is part of the NVT2010 series that offers a range of voltage translation solutions for multi-voltage digital system integration.

Key Features

  • Interface Flexibility: The NVT2010BS,115 provides bidirectional voltage translation between 1-bit to 6-bit non-PC card digital signals, making it highly versatile for a wide range of applications.
  • Auto-Direction Sensing: The translator does not require a direction control signal, as it automatically senses the direction of data flow, simplifying circuit design and reducing pin count.
  • Wide Voltage Range: It supports a VCCA range of 1.2V to 3.6V and a VCCB range of 1.65V to 5.5V, accommodating various logic levels and enabling the interface with legacy devices without the need for additional level shifters.
  • Low Power Consumption: With its low standby current, the NVT2010BS,115 is optimized for power-sensitive applications.
  • High-Speed Operation: Capable of supporting data rates up to 24 Mbps, it is suitable for high-speed signal translation in both push-pull and open-drain applications.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits shield the device from static damage, enhancing its durability and reliability in harsh environments.

Applications

The NVT2010BS,115 is ideal for a multitude of applications that require voltage level translation, such as interfacing between different logic devices, microcontrollers, analog-to-digital converters, and more. Its small footprint and low power consumption make it particularly well-suited for portable and battery-operated devices, while its robustness and high-speed capabilities enable its use in industrial, automotive, and telecommunications equipment.

Package and Quality

Presented in a compact DHVQFN20 package, the NVT2010BS,115 is designed for surface-mount technology, allowing for efficient use of PCB space. NXP's commitment to quality ensures that this voltage translator meets strict industry standards for performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1477 $51.5448
57+ $1.7622 $100.4454
88+ $1.7072 $150.2336
122+ $1.6521 $201.5562
157+ $1.5970 $250.7290
210+ $1.4318 $300.6780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,986 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess