EN
  • EN
  • DE

PI4ULS3V204LE

Part No PI4ULS3V204LE
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TSSOP
Manufacturer Diodes Incorporated
Series ULS
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PI4ULS3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4ULS3V204LE-ND, PI4ULS3V204LEDI
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930460-PI4ULS3V204LE
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V204LE CAD Model

Description

Introducing the PI4ULS3V204LE - A High-Speed Level Shifter from Diodes Incorporated

The PI4ULS3V204LE is a state-of-the-art, 4-bit configurable dual-supply bidirectional level shifter designed by Diodes Incorporated. This advanced component is engineered to facilitate communication between devices operating at different voltage levels, making it an essential building block for modern electronic systems that require a seamless interface between low-voltage and high-voltage circuits.

With its wide voltage range compatibility, the PI4ULS3V204LE can interface between systems operating anywhere between 1.65V and 3.6V on the low-voltage side, and 2.3V to 5.5V on the high-voltage side. This flexibility makes it an ideal choice for a variety of applications, including but not limited to, mobile devices, computing, and consumer electronics where multi-voltage platforms are common.

The device boasts high-speed performance with a maximum data rate of 100Mbps, ensuring that it can support the fast communication protocols required in today's high-speed digital interfaces. Additionally, the PI4ULS3V204LE supports hot insertion, which means that devices can be added or removed without the need to power down the system, enhancing the ease of use and maintenance.

One of the key features of the PI4ULS3V204LE is its low standby current, which helps to minimize power consumption when the level shifter is not actively transferring data. This makes it an energy-efficient choice for battery-powered devices where power conservation is critical.

The level shifter is available in a compact TSSOP-16 package, allowing for a minimal footprint on printed circuit boards (PCBs) and making it suitable for space-constrained applications. Furthermore, the PI4ULS3V204LE is designed with ESD protection, safeguarding the device from electrostatic discharges and ensuring long-term reliability and stability in a range of operating environments.

In summary, the PI4ULS3V204LE from Diodes Incorporated is a versatile, high-speed level shifter that offers robust voltage translation capabilities for multi-voltage systems. Its low power consumption, high data rate, and compact design make it an excellent choice for designers looking to bridge the gap between different voltage domains in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3535 $54.1400
95+ $1.1106 $105.5070
140+ $1.0759 $150.6260
195+ $1.0412 $203.0340
250+ $1.0065 $251.6250
335+ $0.9024 $302.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess