EN
  • EN
  • DE

DS2502S/T&R

Part No DS2502S/T&R
Manufacturer Maxim Integrated
Catalog EPROM
Description IC EPROM 1KBIT 1-WIRE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Kb (128 x 8) 1-Wire® 8-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DS2502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917412-DS2502S/T&R
Ultra Librarian 3D Model Ultra Librarian DS2502S/T&R CAD Model

Description

Maxim Integrated DS2502S/T&R Product Overview

The DS2502S/T&R from Maxim Integrated is an innovative memory device that combines the functionality of 1-Wire communication protocol with nonvolatile memory. This product is part of the family of 1-Wire EEPROMs, offering a unique solution for data storage that requires minimal wiring and is perfect for applications where space and interface simplicity are paramount.

Key Features

  • Unique 1-Wire Interface: The DS2502S/T&R utilizes the Dallas Semiconductor patented 1-Wire protocol which allows communication through a single data line plus ground, facilitating easy integration into various systems with fewer connection points.
  • 1024-Bit EPROM: It features 1kb of Electrically Programmable Read-Only Memory (EPROM) that can store data permanently, making it ideal for identification and calibration applications.
  • High Reliability: The device is designed with an inherent robustness that ensures data integrity and a long-lasting storage solution.
  • Compact Form Factor: Available in a surface-mount package, the DS2502S/T&R is designed for space-constrained applications.
  • Easy Integration: This device is suitable for a wide range of applications due to its simple interface and small footprint, which simplifies the design-in process.

Applications

The DS2502S/T&R is versatile and can be used across various industries and applications. It is particularly useful for:

  • Device authentication
  • Product calibration data storage
  • Aftermarket management
  • Asset tracking
  • Electronic warranty management

Product Specifications

  • Memory Size: 1024 bits
  • Operating Voltage: 2.8V to 6.0V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SMT (Surface Mount Technology)
  • Mounting Type: Tape and Reel (T&R) for automated assembly processes

The DS2502S/T&R from Maxim Integrated stands out as a reliable choice for designers looking for a secure and space-efficient nonvolatile memory solution. Its unique combination of 1-Wire interface and EPROM technology makes it an ideal choice for a broad spectrum of applications that require data storage with minimal infrastructure and maintenance.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us
Winbond Electronics
512K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $3.2617
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess