EN
  • EN
  • DE

MC100EP01DG

Part No MC100EP01DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3.3V / 5V ECL 4-Input OR/NOR | IC GATE OR/NOR ECL 4INPUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type NOR/OR Gate
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EP01
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216678-MC100EP01DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP01DG CAD Model

Description

The MC100EP01DG from ON Semiconductor is a cutting-edge differential ECL logic gate designed to deliver high-speed performance in digital circuits. This device is part of the 100EP series, which is renowned for its fast propagation delay and minimal rise and fall times, making it an ideal choice for applications requiring high-speed data transmission and critical timing operations.

Featuring a differential input and output, the MC100EP01DG offers exceptional noise immunity and signal integrity, which is crucial for maintaining the integrity of high-speed signals. The device operates with a supply voltage ranging from -4.2V to -5.5V, and it can also interface with positive ECL (PECL) logic levels by using an appropriate power supply voltage.

The MC100EP01DG is housed in an 8-pin SOIC package, which provides a compact footprint suitable for densely packed PCB layouts. The small form factor, combined with its surface-mount design, makes it easy to integrate into a variety of electronic assemblies, from telecommunications equipment to high-performance computing systems.

This logic gate boasts a propagation delay of typically 225 ps, with rise and fall times as fast as 175 ps, demonstrating its capability to process high-frequency signals with minimal latency. It also features a fully differential design that reduces the likelihood of single-ended noise disturbances, thereby enhancing the overall reliability of the system it is integrated into.

The MC100EP01DG is characterized for operation over the full military temperature range of -55°C to +125°C, which ensures reliable performance in extreme environments. This temperature resilience, coupled with its high-speed capabilities, makes the MC100EP01DG an excellent choice for military, aerospace, and industrial applications where robustness and performance are paramount.

In conclusion, the MC100EP01DG from ON Semiconductor is a high-performance ECL logic gate that offers a blend of speed, reliability, and noise immunity. Its advanced features and robust design make it a versatile component for any high-speed digital system.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess