EN
  • EN
  • DE

STM32F205RGT6W

Part No STM32F205RGT6W
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F2
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F205
Other Names 497-18526,STM32F205RGT6W
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262997-STM32F205RGT6W
Ultra Librarian 3D Model Ultra Librarian STM32F205RGT6W CAD Model

Description

The STM32F205RGT6W is a high-performance microcontroller that is part of STMicroelectronics' STM32F2 series, designed for applications requiring high levels of processing power and real-time performance. This advanced microcontroller is built around an ARM Cortex-M3 core, operating at a frequency of up to 120 MHz. It is well-suited for a range of applications, including industrial control, medical equipment, and consumer electronics.

With a 1 Mbyte of Flash memory and 128 Kbytes of SRAM, the STM32F205RGT6W provides ample storage for complex applications and the flexibility to handle extensive data processing tasks. Its extensive range of enhanced I/Os and peripherals can be interfaced with various external devices, enabling a versatile and adaptive design platform.

Key features of the STM32F205RGT6W include:

  • Core: ARM Cortex-M3 32-bit processor, which delivers 1.25 DMIPS/MHz (Dhrystone 2.1) performance.
  • Memory: 1 Mbyte of Flash memory and 128 Kbytes of SRAM, enabling robust applications.
  • High-Speed Communication: Integrated peripherals for USB OTG, Ethernet, and CAN, allowing for high-speed data transfer and connectivity.
  • ADCs and DACs: Multiple 12-bit analog-to-digital converters and a digital-to-analog converter for precise analog signal management.
  • Timers: Advanced control timers, general-purpose timers, and a real-time clock for precise timing operations.
  • Power Efficiency: Features such as an ST proprietary ART Accelerator™ and dynamic voltage scaling optimize power consumption for energy-sensitive applications.
  • Operating Conditions: Designed to operate in a temperature range from -40°C to 85°C, making it suitable for harsh environments.
  • Packaging: Available in a 64-pin LQFP package, providing a compact solution for space-constrained applications.

The STM32F205RGT6W also includes a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories. Its unique features, like the serial wire debug (SWD) and JTAG interfaces, ensure ease of programming and debugging. With a comprehensive set of power-saving modes, the STM32F205RGT6W is an ideal choice for energy-efficient applications that do not compromise on processing power.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9204 $50.9652
28+ $3.6722 $102.8216
43+ $3.5482 $152.5726
61+ $3.3000 $201.3000
79+ $3.1760 $250.9040
99+ $3.0519 $302.1381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,230 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess