EN
  • EN
  • DE

PIC12F635-I/MF

Part No PIC12F635-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8/14-Pin, Flash-Based 8-Bit CMOS Microcontrollers with nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
RoHS State Request Verification
Win Source Part Number 1237767-PIC12F635-I/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12F635
Introduction Date April 16, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC12F635-I/MF CAD Model

Description

Microchip Technology's PIC12F635-I/MF Microcontroller

The PIC12F635-I/MF is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This MCU is part of the PIC12 family, which is well-known for its compact size, power efficiency, and robust feature set. The PIC12F635-I/MF is housed in an 8-pin, small-footprint surface-mount package, specifically the 8-DFN (2x3mm) form factor, which is ideal for space-constrained applications.

At the heart of the PIC12F635-I/MF lies a powerful 8-bit processor capable of executing instructions efficiently, making it suitable for a variety of embedded systems. With a wide operating voltage range of 2.0V to 5.5V, this MCU can be used in low-power and battery-operated devices without compromising performance.

The device comes with 1.75KB of Flash program memory, allowing ample space for code storage, and 64 bytes of data EEPROM for non-volatile storage of critical data. It also features 128 bytes of RAM, which provides enough memory for handling intermediate computational data and buffer storage.

One of the key features of the PIC12F635-I/MF is its integrated analog-to-digital converter (ADC) with up to four channels, making it an excellent choice for interfacing with analog sensors and performing data acquisition tasks. The MCU also includes two comparators, which are useful for creating analog thresholds or implementing simple control loops without the need for additional external components.

For communication purposes, the PIC12F635-I/MF is equipped with a versatile serial peripheral interface (SPI) that allows it to communicate with other microcontrollers, sensors, and peripherals. This SPI interface adds to the MCU's capability to be integrated into more complex systems where communication with external devices is necessary.

Moreover, the MCU features a range of timers, watchdog timer, and power-saving modes, which are essential for power management in portable and remote applications. The inclusion of an internal oscillator provides a stable clock source, reducing the need for external timing components and simplifying the overall design.

In summary, the PIC12F635-I/MF from Microchip Technology is a feature-rich, compact, and efficient microcontroller that is ideal for a multitude of embedded applications, from simple consumer electronics to sophisticated industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess