Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Manufacturer Microchip Technology
Series 100EL
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 100EL01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935754-SY100EL01ZC
Ultra Librarian 3D Model Ultra Librarian SY100EL01ZC CAD Model

Description

The SY100EL01ZC is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular component is part of Microchip's portfolio of silicon solutions that cater to a diverse range of applications across various industries, including automotive, aerospace, consumer electronics, and telecommunications.

Key Features

  • Logic Type: OR/NOR Gate
  • Number of Circuits: Dual 2-Input
  • Output Type: Differential
  • Voltage - Supply: 4.2V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)

The SY100EL01ZC is tailored for high-speed applications where signal integrity and timing precision are critical. It features a dual 2-input OR/NOR gate configuration, which provides designers with flexibility in implementing various logic functions. The differential output ensures robust signal propagation, even in environments with high electrical noise, making it suitable for data communication and signal processing tasks.

With a supply voltage range of 4.2V to 5.5V, the device can easily integrate into a variety of system architectures without requiring complex power management. The wide operating temperature range from -40°C to 85°C guarantees reliable performance in both commercial and industrial settings, ensuring that the SY100EL01ZC can withstand harsh operating conditions.

The SY100EL01ZC comes in a compact 8-SOIC package, making it ideal for space-constrained applications. Its surface mount design aligns with modern PCB assembly processes, facilitating easier integration into system designs. Microchip Technology's commitment to quality and performance is evident in the SY100EL01ZC, making it a dependable choice for designers seeking a high-speed logic solution.

You May Also Be Interested in

ON Semiconductor
Triple 2-3-2-Input OR/NOR Gate | IC 2-3INPUT OR/NOR TRIPLE 20PLCC
Lowest to $1.6947
ECAD model for MC10H105FN
Nexperia USA Inc.
NEXPERIA 74LVC1G99 - MAJORITY LO
Need more? Email Us
ECAD model for 74LVC1G99GM,125
ON Semiconductor
5V ECL 2-Input Differential AND/NAND | IC GATE AND/NAND ECL 2IN 8-TSSOP
Lowest to $5.2779
ECAD model for MC100EL05DTR2
Nexperia USA Inc.
NEXPERIA 74AXP1G97GS - CONFIGURA
Need more? Email Us
ECAD model for 74AXP1G97GSH
ON Semiconductor
5.0 V ECL 2-Input XOR/XNOR
Need more? Email Us
ECAD model for MC100EL07DR2G
ON Semiconductor
Differential 2-Input XOR/XNOR | IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $17.9739
ECAD model for MC100EP08D
ON Semiconductor
5.0 V ECL Low Impedance Driver | IC BUFFER DVR ECL NON-INV 8TSSOP
Lowest to $2.4527
ECAD model for MC100EL12DTR2
Texas Instruments
LOW-POWER ULTRA-CONFIGURABLE MULTIPLE-FUNCTION GATE WITH 3-STATE OUTPUTS
Lowest to $0.3732
ECAD model for SN74AUP1G99DCUR
Diodes Incorporated
IC BUF/INV 2-CIR 2-IN 6DFN
Lowest to $0.1024
ECAD model for 74AUP2G3404FW4-7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2948 $65.8960
48+ $2.7037 $129.7776
75+ $2.6196 $196.4700
103+ $2.5341 $261.0123
132+ $2.4501 $323.4132
177+ $2.1965 $388.7805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,639 pieces
In Stock: 829 pieces Factory Stock: 810 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention