EN
  • EN
  • DE

SY10E107JC-TR

Part No SY10E107JC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR QUINT 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Manufacturer Microchip Technology
Series 10E
Package Reel - TR
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 10E107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY10E107JC TR, SY10E107JC TR-ND, SY10E107JCTR, SY10E107JCTR-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935766-SY10E107JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E107JC-TR CAD Model

Description

Product Overview: SY10E107JC-TR by Microchip Technology

The SY10E107JC-TR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's SY10 series, which is renowned for its precision and reliability in demanding applications.

The SY10E107JC-TR is a quint (5-bit) differential line receiver, which means it is capable of receiving five differential signals simultaneously. This feature makes it an excellent choice for high-speed data acquisition and communication systems where multiple data streams need to be processed in parallel.

Designed for use in systems requiring ultra-fast data rates, the SY10E107JC-TR operates with a typical voltage supply of 5V. It boasts a high bandwidth, ensuring that it can handle the rapid signal transitions associated with high-speed digital signals. The device is characterized for operation over the full military temperature range of -55°C to +125°C, providing reliable performance in extreme environments.

The SY10E107JC-TR comes in a compact PLCC (Plastic Leaded Chip Carrier) package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards, making it a versatile component for various electronic systems.

Key features of the SY10E107JC-TR include:

  • 5-bit differential line receiver
  • High-speed operation
  • 5V power supply voltage
  • Operation over the military temperature range (-55°C to +125°C)
  • PLCC packaging for compact design
  • Surface-mount technology compatible

The SY10E107JC-TR is an ideal solution for applications such as high-speed data communications, data processing equipment, and advanced military systems where performance and reliability are critical. With Microchip Technology's commitment to quality and support, the SY10E107JC-TR is a product that engineers and designers can trust for their most challenging projects.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess