EN
  • EN
  • DE

PIC16F917-I/P

Part No PIC16F917-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 352 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F917
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655375-PIC16F917-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F917-I/P CAD Model

Description

Microchip Technology's PIC16F917-I/P Microcontroller

The PIC16F917-I/P is a versatile 8-bit microcontroller designed by Microchip Technology, offering a perfect blend of intelligent peripherals, power efficiency, and ease of use. This MCU is particularly suitable for a wide range of applications across different industries, including automotive, consumer electronics, industrial automation, and more.

At the heart of the PIC16F917-I/P is a high-performance RISC CPU with a rich feature set that includes 14KB of Flash memory for program storage, 368 bytes of EEPROM for data storage, and 256 bytes of RAM for temporary data operations. These memory options ensure ample space for complex applications and the flexibility to handle data-intensive tasks.

Key Features:

  • Clock Speed: With a maximum operating frequency of 20MHz, the PIC16F917-I/P can execute instructions quickly, contributing to the efficiency of your application.
  • I/O Pins: It boasts 36 I/O pins, providing extensive interfacing capabilities with external devices and sensors.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and two PWM modules, which simplify circuit design and reduce the need for external components.
  • Communication Interfaces: The device supports serial communication via USART, SPI, and I²C, enabling easy data exchange with other microcontrollers, sensors, and modules.
  • Power Management: The PIC16F917-I/P is designed for power-sensitive applications with features like Power-Saving Sleep mode, Watchdog Timer, and Power-on Reset.

The microcontroller is housed in a 40-pin PDIP (Plastic Dual In-line Package), which makes it suitable for breadboard prototyping and easy handling during the assembly process. Furthermore, it is compatible with Microchip's MPLAB® IDE and their range of in-circuit debuggers and programmers, providing a comprehensive development environment for both beginners and experienced developers.

Whether you're designing a simple hobby project or a sophisticated industrial system, the PIC16F917-I/P offers the reliability, flexibility, and performance required to meet the demands of your application. Its combination of advanced features and ease of use makes it an excellent choice for your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0570 $50.2850
13+ $8.2519 $107.2747
19+ $7.9941 $151.8879
26+ $7.7362 $201.1412
34+ $7.4783 $254.2622
45+ $6.7047 $301.7115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess